location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDOCKU33BV show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855303 show
Category:
Device in which a Hard Disk Drive (HDD) or Solid-State Drive (SSD) is placed. Data from the HDD/SDD can then transferred onto the electronic device connected to the docking station e.g. smartphone, or vice-versa.
Storage Drive Docking Stations Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199544
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:36:05
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com SDOCKU33BV user manual (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HARD DRIVE DOCKING STATION: This single-bay hard drive docking station enables access to a 2.5/3.5" SATA drive for file backup, imaging, and data transfer over USB 3.2 Gen 1 (5 Gbps)
  • - DRIVE COMPATIBILITY: Supports 2.5/3.5" SATA HDDs and SSDs of any capacity; OS Independent; IDE (SAT2IDEADP), mSATA (SAT2MSAT25), & M.2 SATA (SAT32M225) adapters sold separately
  • - PERFORMANCE: Toolless top-loading design enables quick hot-swapping of idle drives; Backwards compatible with previous SATA & USB versions; No software / drivers required
  • - SPECS: Single-Bay Hard Drive Dock; SATA I/II/III; USB 3.2 Gen 1 (5 Gbps) Host Connection; Toolless Design; Top-Loading Drive Bay; Power and Activity LED Indicators; Includes 3ft USB 3.2 (5 Gbps) Type-A Cable and Universal Power Adapter
  • - THE IT PRO'S CHOICE: Designed and built for IT Professionals, this Single-Bay Hard Drive Dock is backed for 2 years, including free lifetime 24/5 multilingual technical assistance
Warranty: 2 Years
Long product name StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay :
The long product name of StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay (SDOCKU33BV)
More>>>
StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
The official description of StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive DockThe SDOCKU33BV UASP-enabled USB 3.0 docking station makes it easy for you to connect and swap 2.5in or 3.5in SATA III hard drives (HDD) and solid state drives (SSD) through an available USB port. The dock performs up to 70% faster than conventional USB 3.0 when paired with a UASP-enabled host controller to utilize the full potential of your SATA III hard drives.With support for large capacity SATA I/II/III drives (tested up to 4TB), and 2.5in or 3.5in drives this HDD/SSD docking station is compatible with virtually any SATA drive, and greatly increases the storage/backup capabilities of your computer.Extend the value of this hard drive docking station further with the addition of our SATA to IDE Hard Drive Adapter (SAT2IDEADP), allowing easy insertion of any 2.5 or 3.5in IDE hard drive into a SATA hard drive dock.To ensure compatibility with your computer system, the SDOCKU33BV supports all of the leading operating systems, including: Microsoft Windows® (8/7/Vista/XP/Server 2008/Server 2003), Apple® OSX (10.9/10.8/10.7/10.6), Linux, and Google Chrome OS™.The SDOCKU33BV is backed by a 2-year StarTech.com warranty and free lifetime technical support.Improved Performance with UASPUASP is supported in Windows 8, Mac OSX (10.8 or above), and Linux. In testing, UASP performs with a 70% faster read speed and 40% faster write speed over traditional USB 3.0 at peak performance.At the same peak in testing UASP also shows an 80% reduction in required processor resources.Testing results were obtained using an Intel® Ivy Bridge system, a UASP-enabled StarTech.com Enclosure, and a SATA III solid state drive.The StarTech.com Advantage

Short summary description StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
This short summary of the StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay, HDD, SSD, Serial ATA, Serial ATA II, Serial ATA III, 2.5,3.5", USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 6 Gbit/s, Activity, Power

Long summary description StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay:
This is an auto-generated long summary of StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay based on the first three specs of the first five spec groups.

StarTech.com Single Bay USB 3.0 to SATA Hard Drive Docking Station, USB 3.0 (5 Gbps) Hard Drive Dock, External 2.5/3.5" SATA I/II/III HDD/SSD Docking Station, Top-Loading Hard Drive Bay. Storage media type: HDD, SSD, Storage drive interface: Serial ATA, Serial ATA II, Serial ATA III, Storage drive sizes supported: 2.5,3.5". Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B. Maximum data transfer rate: 6 Gbit/s, LED indicators: Activity, Power, Chipset: ASMedia - ASM1053 - 6G. AC input voltage: 100-240 V, Output voltage: 12 V. Weight: 318 g

Hard drive
Storage media type *
HDD, SSD
Storage drive interface *
Serial ATA, Serial ATA II, Serial ATA III
Storage drive sizes supported *
2.5, 3.5"
Number of storage drives supported
1
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
USB 3.2 Gen 1 (3.1 Gen 1) ports quantity
1
DC-in jack
Yes
Features
Maximum data transfer rate
6 Gbit/s
Plug and Play
Yes
LED indicators
Activity, Power
On/off switch
Yes
UASP support
Yes
Chipset
ASMedia - ASM1053 - 6G
Cooling
Built-in fan
No
Power
AC input voltage
100-240 V
Output voltage
12 V
Weight & dimensions
Weight
318 g
Packaging content
AC adapter included
Yes
Packaging content
Cables included
USB
Manual
Yes
Included power plug types
EU, NA, UK
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Other features
Standard interfaces
USB 3.2 Gen 1 (3.1 Gen 1)
Packaging data
Package dimensions (WxDxH)
92 x 160 x 170 mm
Package width
161 mm
Package depth
170 mm
Package height
94 mm
Package weight
704 g
Technical details
Sustainability compliance
Yes
Sustainability certificates
CE, RoHS
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
187 mm
Master (outer) case length
476 mm
Master (outer) case height
387 mm
Products per master (outer) case
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)