location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DUB-1312
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DUB-1312 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0790069397714 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 318450
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Mar 2024 14:17:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB Ethernet
  • - 1000 Mbit/s
  • - Internal
Long product name D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s :
The long product name of D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gigabit Ethernet, USB 3.0
More>>>
D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s:
The official description of D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DUB-1312 USB 3.0 to Gigabit Ethernet Adapter allows you to instantly add gigabit connectivity to your desktop, notebook, or netbook computer. Just plug the DUB-1312 in to an available USB 3.0 port and you’re ready to connect to your switch, hub, or router with the speed and reliability of a wired gigabit connection.

Fast Ethernet Connectivity
The DUB-1312 USB 3.0 to Gigabit Ethernet Adapter plugs into any available USB port on your computer to enable you to connect to an Ethernet network at speeds up to 1 Gbps. High-speed gigabit Ethernet allows you to transfer large files in no time, or make light work of backups to a server or network storage device. The adapter eliminates the need to open your computer to install a network card, and it also keeps your computer’s expansion slots free for other uses.

Easy to Install and Use
The DUB-1312 USB 3.0 to Gigabit Ethernet Adapter connects to your computer’s USB 3.0 port and is ready to run almost as soon as it’s plugged in. There is no need to change any configuration settings on your computer, as the drivers are installed automatically after you insert the included installation CD1. For extra convenience, the adapter’s compact design means you can easily slip the DUB-1312 into your pocket or laptop bag and take it with you.

Energy-saving Functionality
Power to the DUB-1312 is provided directly by the USB port, eliminating the need for an external AC power adapter. The DUB-1312 not only supports the USB 3.0 standard’s power-saving features, but also includes an energysaving suspend and resume function to minimize power consumption when network traffic is light, the device is idle, or when the Ethernet cable is unplugged. This feature is especially useful if you are using a notebook or netbook computer, as it helps conserve battery life, allowing you to keep working for longer without needing to recharge.

1 Windows operating systems support plug-and-play functionality. Other operating systems may require software installation before the product can be used. Windows XP requires users to confirm before automatic installation can begin.

Short summary description D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s:
This short summary of the D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DUB-1312, Internal, Wired, USB, Ethernet, 1000 Mbit/s, Black

Long summary description D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

D-Link DUB-1312. Internal. Connectivity technology: Wired, Host interface: USB, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s. Product colour: Black

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Network
Maximum data transfer rate *
1000 Mbit/s
Design
Product colour
Black
Internal *
Yes
Plug and Play
Yes
LED indicators
Activity, Link
Certification
CE, FCC
Power
Output voltage
5 V
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
74.4 mm
Depth
21 mm
Height
16 mm
Weight
46.4 g
Packaging data
Package width
138 mm
Package depth
138 mm
Package height
30 mm
Packaging data
Package weight
116 g
Logistics data
Harmonized System (HS) code
85176990
Shipping (inner) case net weight
5.78 kg
Shipping (inner) case length
36 cm
Shipping (inner) case height
34.5 cm
Shipping (inner) case width
32 cm
Products per shipping (inner) case
40 pc(s)
Pallet gross weight (air)
318.6 kg
Master (outer) cases per pallet (air)
45 pc(s)
Products per pallet (air)
1800 pc(s)
Pallet height (air)
186 cm
Pallet gross weight (sea)
318.6 kg
Master (outer) cases per pallet (sea)
45 pc(s)
Products per pallet (sea)
1800 pc(s)
Pallet height (sea)
186 cm
Shipping (inner) case gross weight
7.08 kg
Pallet gross width
110 cm
Pallet gross length
120 cm
Other features
Relative humidity
10 - 90%
Source Testseek summary Average rating
Reviews
Updated:
2018-02-09 01:31:25
Uk has collected 2 expert reviews for D-Link DUB-1312 network card Internal Ethernet 1000 Mbit/s but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2018-02-09 01:31:25
Whatever your next laptop may be, it might be thinner and lighter than your current one. The laptops become more portable, but this trend often comes at the price of connections. Oftentimes, it is the network cable input that gets removed. Because it is s...
Bottom line Given the good performance, modest prices and practicality, we believe that a USB 3.0 network adapter has a place in any laptop bag or on the desk of a Hardware.Info reader. The performance is often better and more reliable in practice than when using WiF...
0%
Brand Image Product code Product Stock Price from
D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250 D-Link USB‑C to 2.5G Ethernet Adapter DUB‑E250
(show image)
DUB-E250 USB‑C to 2.5G Ethernet Adapter DUB‑E250 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 5 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 3 distributor(s)
Norway 2 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Belgium 3 distributor(s)
Luxembourg 1 distributor(s)
Suomi 2 distributor(s)
Australia 4 distributor(s)
United States 1 distributor(s)
Lithuania 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)