location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041121
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 170280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Mar 2020 14:33:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets :
The long product name of Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5+8" Photo Quality Cards 20sh f Stylus
More>>>
Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets:
The official description of Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Pure white matte 188g/m

Short summary description Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets:
This short summary of the Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets, 188 g/m², 160 g, 130 mm, 205 mm, 5 mm, 150 g

Long summary description Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets:
This is an auto-generated long summary of Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets based on the first three specs of the first five spec groups.

Epson Photo Quality Ink Jet Cards, 5 x 8", 188g/m², 30 Sheets. Media weight: 188 g/m², Weight: 160 g. Package width: 130 mm, Package depth: 205 mm, Package height: 5 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 4.05 m. Products per pallet: 3000 pc(s), Dimensions (WxDxH): 209 x 128 x 8 mm, Media sheets per package: 30 sheets

Features
Media weight *
188 g/m²
Weight
160 g
Weight & dimensions
Package width
130 mm
Package depth
205 mm
Package height
5 mm
Package weight
150 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
4.05 m
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
4.05 m
Products per pallet (UK)
3600 pc(s)
Products per pallet layer
300 pc(s)
Logistics data
Products per pallet layer (UK)
360 pc(s)
Master (outer) case width
226 mm
Master (outer) case length
286 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
8 g
Products per master (outer) case
50 pc(s)
Minimum order quantity
50 pc(s)
Other features
Products per pallet
3000 pc(s)
Dimensions (WxDxH)
209 x 128 x 8 mm
Media sheets per package
30 sheets
Media size (1 slide)
5"x8"
Country of origin
Japan
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 1 distributor(s)