Epson logo

Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025)

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
122043
Info modified on:
03 Aug 2022, 13:36:05
Long product name Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025):

SIDM Black Refill Ribbon for DFX-5000/ /8000/8500 (C13S010025)

Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025):

An exact fitting ribbon cassette enables easy and user-friendly replacement and does not jump out during printing. Perfect harmonisation between printer mechanism and ribbon transport means uniform distribution of colour which, in turn, ensures a clean and pleasing appearance and also makes ribbon-tightening a thing of the past.
Of course, in the choice of ribbon fabric and mesh thickness, Epson pays special attention to the particular properties of the print head, in order to ensure that the ribbon does not fray and there is no chance of it getting stuck. In addition, costly repairs as a result of defective print heads and cash register breakdowns are avoided.
Likewise, Epson places great emphasis on the choice of ink in which the ribbon is soaked: quality of print out, even distribution of colour along the length of the ribbon and predection of the print head pins from mechanical strain and chemical pollution are the important criteria which influence quality and perfect design.
Over and above the design, Epson places great importance on quality assurance during the production process. In doing so, Epson guarantees excellent product properties at all times and an optimum harmonisation with the main product - the Epson printer.

Short summary description Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025):

Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025), - DFX-8000 - DFX-5000+ - DFX-8500 - DFX-5000, Black, China, 120 g, 35 mm, 297 mm

Long summary description Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025):

Epson SIDM Black Refill Ribbon for DFX-5000/+/8000/8500 (C13S010025). Compatibility: - DFX-8000 - DFX-5000+ - DFX-8500 - DFX-5000, Printing colours: Black, Country of origin: China. Weight: 120 g. Package width: 35 mm, Package depth: 297 mm, Package height: 70 mm. Products per pallet: 2500 pc(s), Master (outer) case gross weight: 12.5 g, Master (outer) case length: 545 mm

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.