Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 1 TB 2.5"
- - Maximum data transfer rate: 5000 Mbit/s
- - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
- - Black
Long product name Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
:
STOR.E ALU - TV KIT - 1TB, USB 3.0
The long product name of Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
STOR.E ALU - TV KIT - 1TB, USB 3.0
More>>>
Short summary description Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This short summary of the Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black data-sheet is auto-generated and uses the product title and the first six key specs.
Toshiba STOR.E ALU - TV KIT, 1 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Black
Long summary description Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:
This is an auto-generated long summary of Toshiba STOR.E ALU - TV KIT external hard drive 1 TB 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black based on the first three specs of the first five spec groups.
Toshiba STOR.E ALU - TV KIT. HDD capacity: 1 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black