location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF683/57
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF683/57 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020014276 show
Category:
Plastic bottles used to feed milk or other liquid to babies.
Feeding Bottles Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78717
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 Aug 2024 05:36:21
The date of the most recent change of this product data-sheet in Icecat.
Philips AVENT SCF683/57 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unique anti-colic system
  • - Fit your baby's growing needs
  • - Adapter ring
  • - Simple to use and clean
  • - BPA free*
  • - Compatibility across the range
  • - Ergonomic shape
  • - Easy latch on
  • - Significantly reduces fussing
Long product name Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP) :
The long product name of Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SCF683/57, 5 x 260ml
More>>>
Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP):
The official description of Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unsettled and irritable behavior, known as fussing, is the primary known crying behavior in babies. The Philips AVENT Classic SCF683/57 feeding bottle significantly reduces colic*** and fussing. Fussing is reduced especially at night.**

Short summary description Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP):
This short summary of the Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT SCF683/57

Long summary description Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP):
This is an auto-generated long summary of Philips AVENT SCF683/57 feeding bottle 260 ml Transparent Polypropylene (PP) based on the first three specs of the first five spec groups.

Philips AVENT SCF683/57

Easy latch on due to the unique valve on the nipple

Unique valve on the nipple flexes to your baby's feeding rhythm. Milk will only flow at the pace chosen by your baby to minimize overeating and spit-up, burping and gas

Clinically proven to significantly reduce fussing
Clinically proven to significantly reduce fussing

Sleep and nutrition are vital to your baby's health and happiness. A randomised clinical trial was carried out to see whether infant baby bottle design affects "infant behavior". The Philips Avent Classic baby bottle was shown to significantly reduce fussing by approximately 28 minutes a day as compared to the comparator bottle (46 min vs 74 min, p=0.05) This was especially true during the night-time.**

Clinically proven anti-colic system
Clinically proven anti-colic system

As your baby feeds, the unique valve on the nipple flexes to allow air into the bottle instead of your baby’s tummy.*

Ergonomic shape for maximum comfort
Ergonomic shape for maximum comfort

Due to the unique shape, the feeding bottle is easy to hold and grip in any direction for maximum comfort, even for baby's tiny hands.

Simple to use and clean, quick and easy assembly
Simple to use and clean, quick and easy assembly

Wide bottle neck makes filling and cleaning easy. Only a few parts for quick and simple assembly.

BPA free*
BPA free*

The Philips Avent Classic+ feeding bottle is made of BPA free* material (polypropylene).

Different flow rate nipples available
Different flow rate nipples available

The Philips Avent Classic bottle offers different flow rates to keep up with your baby's growth. Remember that age indications are approximate as babies develop at different rates. All nipples are available in twin packs.

Compatible with the Philips Avent range

The Philips Avent Classic bottle is compatible with the Philips Avent range, excluding Natural bottles. We advise to use the Classic bottles with Classic feeding nipples only.

Always use the adapter ring
Always use the adapter ring

Remember to always use the Philips Avent Classic bottle with the adapter ring (included with every Philips Avent Classic bottle).

Technical details
Product colour
Transparent
Bottle capacity *
260 ml
Easy to clean
Yes
Bottle material
Polypropylene (PP)
Nipple material
Silicone
Measuring cup
Yes
Technical details
Dishwasher proof
Yes
Microwave proof
Yes
Doesn't contain
Bisphenol A (BPA)
Packaging content
Number of bottles included *
5
Number of nipples included *
5