location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT 2-in-1 healthy baby food maker SCF870/22

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2-in-1 healthy baby food maker SCF870/22
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF870/22 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103472636
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 206851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Aug 2024 03:17:28
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips AVENT 2-in-1 healthy baby food maker SCF870/22
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Tabletop blender 0.4 L Number of speeds: 1
  • - Chopper
  • - 400 W
Long product name Philips AVENT 2-in-1 healthy baby food maker SCF870/22 :
The long product name of Philips AVENT 2-in-1 healthy baby food maker SCF870/22. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Steam, flip, blend and serve. Feeding kids with Philips Avent. Blender.
More>>>
Philips AVENT 2-in-1 healthy baby food maker SCF870/22:
The official description of Philips AVENT 2-in-1 healthy baby food maker SCF870/22 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

You can easily prepare healthy homemade babyfood with the Philips Avent Combined Steamer and Blender: first steam fruit, vegetables, fish or meat and then simply lift and flip the jar over to blend it, with no transfer of food required!
- Nutritious meals made easy
- Prepares babyfood for every stage of weaning
- Helps preserve nutrients & texture
- Includes recipes & information on weaning

Short summary description Philips AVENT 2-in-1 healthy baby food maker SCF870/22:
This short summary of the Philips AVENT 2-in-1 healthy baby food maker SCF870/22 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT 2-in-1 healthy baby food maker SCF870/22, Tabletop blender, 0.4 L, 70 m, 400 W

Long summary description Philips AVENT 2-in-1 healthy baby food maker SCF870/22:
This is an auto-generated long summary of Philips AVENT 2-in-1 healthy baby food maker SCF870/22 based on the first three specs of the first five spec groups.

Philips AVENT 2-in-1 healthy baby food maker SCF870/22. Bowl capacity: 0.4 L. Type: Tabletop blender, Cord length: 70 m, Country of origin: Turkey. Power: 400 W, AC input voltage: 220–240, AC input frequency: 50-60 Hz. Width: 165 mm, Height: 308 mm, Weight: 2 g. Package width: 193 mm, Package depth: 243 mm, Package height: 344 mm

Performance
Bowl capacity *
0.4 L
Number of speeds *
1
Chopper
Yes
Design
Removable bowl
Yes
Type *
Tabletop blender
Cord length
70 m
Country of origin
Turkey
Features
Capacity mill
800 ml
Number of F-boxes per A-box
2 pc(s)
Power
Power *
400 W
AC input voltage
220–240
AC input frequency
50-60 Hz
Power consumption (typical)
400 W
Weight & dimensions
Width
165 mm
Height
308 mm
Weight
2 g
Packaging data
Package width
193 mm
Package depth
243 mm
Package height
344 mm
Packaging content
Measuring cup
Yes
Recipe book
No
Logistics data
Products per master (outer) case
2 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:24:16
Uk has collected 4 expert reviews for Philips AVENT 2-in-1 healthy baby food maker SCF870/22 and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%