location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips AVENT Disposable breast pads SCF254/02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips AVENT Check ‘Philips AVENT’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disposable breast pads SCF254/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF254/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103556824 show
Category:
Pillow to rest a baby on when the mother is breastfeeding.
Breast Feeding Pillows Check ‘Philips AVENT’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips AVENT: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143343
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 17:52:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips AVENT Disposable breast pads SCF254/02 :
The long product name of Philips AVENT Disposable breast pads SCF254/02. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 day pads, 100 x 25 mm
More>>>
Philips AVENT Disposable breast pads SCF254/02:
The official description of Philips AVENT Disposable breast pads SCF254/02 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable and discreet
AVENT breast pads
Unique Philips AVENT breast pads specially designed to help you stay dry and comfortable during the day.

Feel confident and relaxed
- Invisible under clothes
- Anti slip with adhesive tapes
- Developed with breastfeeding expert
- Hygienic
- Silky soft feel
- Soft with discreet, contoured shape

No leakage of breast milk
- Unique four layered construction for maximum dryness

Short summary description Philips AVENT Disposable breast pads SCF254/02:
This short summary of the Philips AVENT Disposable breast pads SCF254/02 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips AVENT Disposable breast pads SCF254/02, China, 10 cm, 2.5 cm

Long summary description Philips AVENT Disposable breast pads SCF254/02:
This is an auto-generated long summary of Philips AVENT Disposable breast pads SCF254/02 based on the first three specs of the first five spec groups.

Philips AVENT Disposable breast pads SCF254/02. Country of origin: China. Diameter: 10 cm, Thickness: 2.5 cm

Features
Quantity *
2
Dermatologically tested
Yes
Non-slip surface
Yes
Features
Country of origin
China
Weight & dimensions
Diameter
10 cm
Thickness
2.5 cm