location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN VS0104 video splitter VGA 4x VGA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VS0104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0104 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4710423778863 show
Category:
Devices that allow a single video input to be connected to multiple outputs.
Video Splitters Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jan 2024 10:48:02
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN VS0104 video splitter VGA 4x VGA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - One video input to 4 video outputs
  • - Superior video quality – up to 1920 x 1440 @ 60Hz
  • - Supports up to 450MHz bandwidth for high performance video
  • - Long distance transmission – up to 30m *
  • - Supports VGA, SVGA, UXGA, WUXGA, and multisync
  • - EDID Expert – selects the optimum EDID settings for smooth power-up and highest quality display
  • - Expandable – provides up to 64 video displays
  • - Features RS-232 serial port for command controls **
  • - RS-232 chain control – use RS-232 commands to control cascaded devices via VGA cable
  • - Supports stereo audio
  • - Plug-and-play – no software installation required
  • - Note:
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality
  • - ** The VS0104 AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN VS0104 video splitter VGA 4x VGA :
The long product name of ATEN VS0104 video splitter VGA 4x VGA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port VGA/Audio Splitter (450MHz)
More>>>
ATEN VS0104 video splitter VGA 4x VGA:
The official description of ATEN VS0104 video splitter VGA 4x VGA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ATEN VS0104 4-Port VGA Splitter with Audio is VGA splitter that allow a single VGA video and audio signal to be distributed to four output displays with independent stereo control. The splitter support up to 450MHz video bandwidth, which provides optimum video quality, supported by resolutions up to 1920x1440.

Furthermore, for complete systems integration, serial control is standard through the VS0104 built-in RS-232 ports, which allow the splitter to be controlled through a high-end controller or PC.

The VS0104 is perfect for conference rooms, training facility & multi-display broadcasting, with cascadable support up to three levels allowing a single video signal to be sent across up to 64 video displays while sustaining the highest quality possible.

Short summary description ATEN VS0104 video splitter VGA 4x VGA:
This short summary of the ATEN VS0104 video splitter VGA 4x VGA data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN VS0104, VGA, 4x VGA, 1920 x 1440 pixels, Black, 76.1 x 200 x 44 mm, 680 g

Long summary description ATEN VS0104 video splitter VGA 4x VGA:
This is an auto-generated long summary of ATEN VS0104 video splitter VGA 4x VGA based on the first three specs of the first five spec groups.

ATEN VS0104. Video port type: VGA, Video out: 4x VGA. Maximum resolution: 1920 x 1440 pixels, Product colour: Black. Dimensions (WxDxH): 76.1 x 200 x 44 mm, Weight: 680 g

Ports & interfaces
Video port type *
VGA
Video out *
4x VGA
Video ports quantity *
4
DC-in jack
Yes
Features
Product colour
Black
Maximum resolution *
1920 x 1440 pixels
Power LED
Yes
Weight & dimensions
Dimensions (WxDxH)
76.1 x 200 x 44 mm
Weight
680 g
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Country Distributor
España 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)