location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-C3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CD54012CD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946539324 show
Category:
Create your own, professional looking labels fast and conveniently with one of these label printers!
Label Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241339
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2024 14:23:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Durable prints Long-lasting pigment ink
  • - Fast print speeds Print labels at up to 103mm/sec
  • - Matte, glossy and more Print on a wide variety of media
  • - Easy operation LCD screen for ink and printer status
  • - Cost saving Individual ink cartridges
Long product name Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN :
The long product name of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB, Ethernet, White cutter, disp.
More>>>
Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
The official description of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print your own labels
With the C3500 you can easily customise and print your own colour labels. Whether it's printing packaging labels with colourful logos and pictures or tickets and ID cards with important barcodes and product information, this printer ensures you can print it all from one machine. It also helps you conform with GHS international chemical labelling guidelines, as labels can be printed on-demand without using pre-printed templates.

Durable inks
Thanks to the individual pigment ink cartridges, you can create fast-drying, highly detailed labels that are smudge, water and fade resistant. Not only will your labels look great, but the pigment ink's long-lasting, durable qualities make it perfect for a wide variety of environments.

Easy-to-use
You can easily print on a wide selection of materials, including matte and glossy coated paper and filmic labels. This means you can create exactly the type of labels you need. The LCD screen displays ink levels and printer status information, while front operation and easy setup software means you can operate the printer without specialist training.

Saving you money
Thanks to individual pigment ink cartridges, this label printer is ideal for cutting printing costs with its low cost-per-label, as you only need to replace the colour used.

Short summary description Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
This short summary of the Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-C3500, Inkjet, 720 x 360 DPI, 103 mm/sec, Wired, White

Long summary description Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN:
This is an auto-generated long summary of Epson TM-C3500 label printer Inkjet Colour 720 x 360 DPI 103 mm/sec Wired Ethernet LAN based on the first three specs of the first five spec groups.

Epson TM-C3500. Print technology: Inkjet, Maximum resolution: 720 x 360 DPI, Print speed: 103 mm/sec. Connectivity technology: Wired. Product colour: White

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
720 x 360 DPI
Print speed *
103 mm/sec
Printing colours
Black, Cyan, Magenta, Yellow
Maximum printing width *
10.4 cm
Paper handling
Autocutter
Yes
Ports & interfaces
Connectivity technology *
Wired
Ethernet LAN *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Mean time between failures (MTBF)
88000 h
Design
Product colour *
White
Colour display
No
Control type
Buttons
Power
Power consumption (printing)
30 W
Power consumption (standby)
3 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage relative humidity (H-H)
5 - 85%
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
310 mm
Depth
283 mm
Height
261 mm
Weight
12 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
400 mm
Package depth
440 mm
Package height
425 mm
Package weight
15 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
24 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
185 cm
Harmonized System (HS) code
84433210
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
185 cm
Products per pallet
16 pc(s)
Other features
Country of origin
China
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
México 1 distributor(s)