location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu S26391-F1377-L200 mobile device dock station Tablet White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S26391-F1377-L200
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F1377-L200
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu S26391-F1377-L200 mobile device dock station Tablet White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Basic device type: Tablet
  • - Brand compatibility: Fujitsu
  • - White
  • - HDMI
  • - Power source type: DC
Long product name Fujitsu S26391-F1377-L200 mobile device dock station Tablet White :
The long product name of Fujitsu S26391-F1377-L200 mobile device dock station Tablet White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multifunctional Cradle, f/ STYLISTIC Q584, 3x USB 2.0, VGA, HDMI, RJ-45, w/o AC Adapter
More>>>
Fujitsu S26391-F1377-L200 mobile device dock station Tablet White:
The official description of Fujitsu S26391-F1377-L200 mobile device dock station Tablet White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Flexibility, expandability, desktop replacement, investment protection – to name just a few benefits of the cradle for the STYLISTIC Q584.

Short summary description Fujitsu S26391-F1377-L200 mobile device dock station Tablet White:
This short summary of the Fujitsu S26391-F1377-L200 mobile device dock station Tablet White data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu S26391-F1377-L200, Fujitsu, STYLISTIC Q584, White

Long summary description Fujitsu S26391-F1377-L200 mobile device dock station Tablet White:
This is an auto-generated long summary of Fujitsu S26391-F1377-L200 mobile device dock station Tablet White based on the first three specs of the first five spec groups.

Fujitsu S26391-F1377-L200. Basic device type: Tablet, Brand compatibility: Fujitsu, Compatibility: STYLISTIC Q584. Width: 161.2 mm, Depth: 90.3 mm, Height: 55.9 mm. Product colour: White

Performance
Basic device type *
Tablet
Brand compatibility *
Fujitsu
Compatibility
STYLISTIC Q584
Product colour
White
Network
Bluetooth *
No
Ports & interfaces
USB 2.0 ports quantity
3
Audio output *
No
Ports & interfaces
HDMI *
Yes
Ethernet LAN (RJ-45) ports
1
VGA (D-Sub) ports quantity
1
Power
Power source type
DC
Weight & dimensions
Width
161.2 mm
Depth
90.3 mm
Height
55.9 mm
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)