location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2x1Gbit Cu Intel I350-T2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F4610-L502 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053026551786 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express 2.1 Ethernet
  • - 1000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Component for: Server Chipset: Intel® I350-AM2
Long product name Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s :
The long product name of Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PLAN CP 2x1Gbit Cu Intel I350-T2 PCIe x4 card
More>>>
Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s:
The official description of Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

PLAN CP 2x1Gbit Cu Intel ® I350-T2

Trust the network communication of the new Ethernet LAN adapter. The new Intel® I350-T2 Ethernet LAN Adapter, based on the latest Intel® 1GbE chip technology, offers two Gigabit Ethernet ports for 10/100/1000BaseT.

Virtualization support and Wake-on-LAN with selectable port are just some of the features from which you will benefit. Optimal support for your virtualization is provided by the support for Virtual Machine Device Queues (VMDq), Single Root I/O virtualization and sharing specification (SR-IOV). SR-IOV requires corresponding support in the
system BIOS and in the operating system. PCI-SIG SR-IOV defines extensions of the PCI Express (PCIe) specification and enables PCI hardware resources to be shared with several system images or Virtual
Machines.

Short summary description Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s:
This short summary of the Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 2x1Gbit Cu Intel I350-T2, Internal, Wired, PCI Express, Ethernet, 1000 Mbit/s

Long summary description Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s:
This is an auto-generated long summary of Fujitsu 2x1Gbit Cu Intel I350-T2 Internal Ethernet 1000 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu 2x1Gbit Cu Intel I350-T2. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
PCI version
2.1
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1as, IEEE 802.1Q, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3az, IEEE 802.3i, IEEE 802.3u, IEEE 802.3z
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Jumbo frames support
Yes
Supported network protocols
iSCSI
Network
LAN controller
Intel® I350
Design
Component for *
Server
Internal *
Yes
Chipset
Intel® I350-AM2
LED indicators
Yes
Power
Power consumption (typical)
4.4 W
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Logistics data
Harmonized System (HS) code
85176990
Other features
Flow control support
Yes
Country Distributor
Nederland 3 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)