location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Apple Check ‘Apple’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD836ZM/A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD836ZM/A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053460773057 show
Category:
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers Check ‘Apple’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Apple: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176066
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2023 11:38:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Charger compatibility: MP3, Mobile phone, Tablet
  • - Charger type: Indoor
  • - Power source type: AC
  • - White
  • - Contact
  • - 12 W
Long product name Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor :
The long product name of Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

12W USB Power Adapter
More>>>
Short summary description Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor:
This short summary of the Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor data-sheet is auto-generated and uses the product title and the first six key specs.

Apple MD836ZM/A, Indoor, AC, White

Long summary description Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor:
This is an auto-generated long summary of Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor based on the first three specs of the first five spec groups.

Apple MD836ZM/A. Charger type: Indoor, Power source type: AC, Charger compatibility: MP3, Mobile phone, Tablet, USB 2.0 ports quantity: 1. Product colour: White

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:52:50
Uk has collected 2 expert reviews for Apple MD836ZM/A mobile device charger MP3, Mobile phone, Tablet White AC Indoor but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
ilounge.com
Updated:
2016-11-14 23:52:50
Now officially listed as compatible with every iPad, iPhone, and USB-charging iPod, Apple's new 12W USB Power Adapter ($19) is the sequel to the $29 iPad 10W USB Power Adapter we reviewed and loved in early 2010. Notably shipped in a box that doesn't...
0%
Brand Image Product code Product Stock Price from
Apple

Apple MLLA2ZM/A mobile device charger Smartwatch White USB Indoor
(show image)
MLLA2ZM/A MLLA2ZM/A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 2 distributor(s)