Saeco logo

Saeco Intelia HD8751/71 coffee maker Semi-auto Espresso machine 1.5 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106306
Info modified on:
15 May 2024, 22:48:41
Long product name Saeco Intelia HD8751/71 coffee maker Semi-auto Espresso machine 1.5 L:

Espresso, 1900W, 15bar, Silver

Saeco Intelia HD8751/71 coffee maker Semi-auto Espresso machine 1.5 L:

Perfect Espresso has never been so simple
Only Philips Saeco Intelia offers you the perfect Espresso experience. Intelligent and easy to clean

Perfect espresso
- Adjustable coffee strength
- Pre-brewing function for flavor enhancing

Easy to use
- Self explanatory color coded user interface
- Wide and bright LED display

Easy to clean and maintain
- Automatic cleaning and de-scaling
- Removable brewing group

Grind your favorite coffee beans
- One touch espresso and long coffee
- Ceramic grinders for Aroma preserving

Family friendly
- Energy efficient

Short summary description Saeco Intelia HD8751/71 coffee maker Semi-auto Espresso machine 1.5 L:

Saeco Intelia HD8751/71, Espresso machine, 1.5 L, Coffee beans, Built-in grinder, 1900 W, Silver

Long summary description Saeco Intelia HD8751/71 coffee maker Semi-auto Espresso machine 1.5 L:

Saeco Intelia HD8751/71. Product type: Espresso machine, Coffee maker type: Semi-auto, Water tank capacity: 1.5 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Capacity in cups: 2 cups, Number of spouts: 2, Built-in grinder. Display type: LCD. Power: 1900 W. Product colour: Silver

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.