DELL logo

DELL Inspiron 14-N4050 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red

Brand:
Product family:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
283827
Info modified on:
14 Mar 2024, 19:07:42
Long product name DELL Inspiron 14-N4050 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

Intel Core i5-2450M Processor (3M Cache, up to 3.10 GHz), Intel HM67, 14" HD WLED True-Life (1366x768), 4GB DDR3 1333MHz, 500GB SATA HDD, DVD Super Multi, Fast LAN, WLAN, Bluetooth, WebCam, Windows 7 Home Basic 64-bit

DELL Inspiron 14-N4050 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

Keep up with life. Stay close with friends.
Wherever you may go, pump up the fun with your favorite videos and movies. Check email and connect with friends to share each stellar moment with millions of Wi-Fi hotspots around the world with built-in WiFi.

- Connect with video chat: Easily video chat from home, school or your favorite chill-out spot using the built-in webcam and microphone (high-speed Internet connection required).
- Access music and photos: Your music playlists, photo albums and more are a click away with Dell™ Stage.
- Engage your senses: Immerse yourself in movies, online video and casual games on the 14” widescreen HD display (1366x768).

Look smart. Feel smarter.
If you appreciate simplicity and efficiency, check out the enhanced styling of the compact Inspiron 14. It was designed for your busy and active life. And what a bonus that it’s a remarkable value, too.

Go simple.
Make life easy with the Inspiron 14.You’ll appreciate its smooth finish, clean lines and compact form.

Your keyboard is key.
As much time as you spend connecting with others, you’ll enjoy the ease of typing on a full-size and comfortable chiclet keyboard.

Beauty is in the details.
Choose from two striking colors — Obsidian Black or optional Apple Red. The smooth finish extends to the entire palm rest.

Explore the world and experience a world of performance.
It takes reliable performance to power through your daily computing tasks. With the responsive and compact Inspiron 14 in hand, you can do just that, from almost anywhere. Life on-the-go won’t slow you down.

Storage is king.
Save tons of your favorite movies, videos, photos and more with super-capacity hard-drive options.

Power on.
Need dependable performance to meet the tasks school and life present? No worry. The Inspiron 14, with 2nd Generation Intel® Core™ i3 and i5 processors, makes tackling daily projects simple and quick.

Get speed and clarity.
You’ll be thrilled at how fast you can play games and edit videos and hi-res photos – all thanks to the optional AMD Radeon™ HD performance graphics.

Short summary description DELL Inspiron 14-N4050 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

DELL Inspiron 14-N4050, Intel® Core™ i5, 2.5 GHz, 35.6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 14-N4050 Intel® Core™ i5 i5-2450M Laptop 35.6 cm (14") HD 4 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M Windows 7 Home Basic Black, Red:

DELL Inspiron 14-N4050. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-2450M, Processor frequency: 2.5 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Basic. Product colour: Black, Red

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.