location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Photo Paper, DIN A4, 194g/m², 40 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo Paper, DIN A4, 194g/m², 40 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041140BG
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Photo Paper, DIN A4, 194g/m², 40 Sheets :
The long product name of Epson Photo Paper, DIN A4, 194g/m², 40 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

INKJET PHOTO PAPER A4 20CT NS (NMS)
More>>>
Epson Photo Paper, DIN A4, 194g/m², 40 Sheets:
The official description of Epson Photo Paper, DIN A4, 194g/m², 40 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This photo paper offers the perfect surface for truly photographic quality printing. It is ideal for photographers and home users who can create fun photos and enlargements from the convenience of their home or studio.
Compatible Main Units : Stylus Scan 2000 /Stylus Scan 2500 /Stylus Pro 5000 /Color Proofer 5000 /Stylus Photo 1290 /Stylus Photo 1290S /Stylus Photo 890 /Stylus Photo 895 /Stylus C40 - all variants /Stylus C20UX /Stylus C20SX /Stylus C60 /Stylus Photo 950 /Stylus C42 - all variants /Stylus CX5200 /Stylus CX3200 /Stylus Photo 915 /Stylus Photo 830U /Stylus C64 /Stylus C64 Photo Edition /Stylus C84 Photo Edition /Stylus Photo R300 / monitor edition /Stylus Photo R300 /Stylus Photo RX600 /Stylus Photo RX500 /Stylus CX6400 /Stylus Photo R200 /Stylus CX5400 /Stylus C66 /Stylus C86 /Stylus C86 Photo Edition /Stylus CX3600 /Stylus CX6600 /Stylus Photo RX420 /Stylus Color 600 /Stylus Color 800 /Stylus Color 400 /Stylus Photo
Stylus Photo EX /Stylus Photo 700 /Stylus Color 850 /Stylus Color 440 /Stylus Color 460 /Stylus Color 640 /Stylus Color 740 /Stylus Color 740 Transparent Blue /Stylus Photo 750 /Stylus Photo 750 Millennium Edition /Stylus Photo 1200
Stylus Color 900 /Stylus Color 900N /Stylus Photo 1270 /Stylus Color 760 /Stylus Pro 7000 /Stylus Pro 7000S /Color Proofer 7000 /Color Proofer 7000S /Stylus Color 670 /Stylus Color 860 /Stylus Photo 870 /Stylus Photo 870 Special Edition /Stylus Color 660 /Stylus Photo 875DC /Stylus Color 480 /Stylus Color 880 /Stylus Color 880 Transparent /Stylus Color 580/Stylus Color 480 SXU /Stylus Color 980 /Stylus Color 680 /Stylus Color 680 Transparent /Stylus Photo 790 /Stylus Photo 810 /Stylus C84 /Stylus C62 /Stylus Photo 830 - all variants /Stylus Photo 900 /Stylus Photo 925 /Stylus Photo 935 .

Short summary description Epson Photo Paper, DIN A4, 194g/m², 40 Sheets:
This short summary of the Epson Photo Paper, DIN A4, 194g/m², 40 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Photo Paper, DIN A4, 194g/m², 40 Sheets, 194 g/m², 835 g, 444 x 322 x 17 mm, A4 (210 x 297 mm)

Long summary description Epson Photo Paper, DIN A4, 194g/m², 40 Sheets:
This is an auto-generated long summary of Epson Photo Paper, DIN A4, 194g/m², 40 Sheets based on the first three specs of the first five spec groups.

Epson Photo Paper, DIN A4, 194g/m², 40 Sheets. Media weight: 194 g/m². Weight: 835 g. Dimensions (WxDxH): 444 x 322 x 17 mm, Media size (1 slide): A4 (210 x 297 mm)

Features
Media weight *
194 g/m²
Weight & dimensions
Weight
835 g
Other features
Dimensions (WxDxH)
444 x 322 x 17 mm
Media size (1 slide)
A4 (210 x 297 mm)
Brand Image Product code Product Stock Price from
Epson A4 incl. 10X15 Premium Glossy . 20 sheets for f photo paper Epson A4 incl. 10X15 Premium Glossy . 20 sheets for f photo paper
(show image)
C13S041140BK A4 Photo Paper incl. 10X15 Premium Glossy Photo Paper. 20 sheets for f 0.00
(excl. VAT)
0 (incl. VAT)
Epson Paper Photo A4 20sh f StylusPhoto+50% photo paper Epson Paper Photo A4 20sh f StylusPhoto+50% photo paper
(show image)
C13S041140BI Paper Photo A4 20sh f StylusPhoto+50% 0.00
(excl. VAT)
0 (incl. VAT)
Epson Photo Paper, DIN A4, 194g/m², 20 Sheets Epson Photo Paper, DIN A4, 194g/m², 20 Sheets
(show image)
C13S041140 Photo Paper, DIN A4, 194g/m², 20 Sheets 0.00
(excl. VAT)
0 (incl. VAT)