location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC900 Rainbow-Pack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC-900RBWBP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5014047560309
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76261
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:48:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - Colour ink type: Pigment-based ink
Long product name Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow :
The long product name of Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LC900 Rainbow-Pack
More>>>
Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow:
The official description of Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

LC900 Rainbow-Pack includes:
1 x LC900M Magenta ink cartridge,
1 x LC900Y Yellow ink cartridge,
1 x LC900C Cyan ink cartridge,
(Approx. 400 A4 pages @ 5% coverage per cartridge).

Brother original supplies maintain top quality results & offer great value for money.

Brother employ precision engineering in the development of ink. These inks are specially designed to give you high quality results from your Brother printing technology every time.

Brother original supplies produce images that are true to life, every time.

Brother's colour matching process is designed to work with Brother's own ink formula.

Low cost individual cartridges, just replace the empty colour cartridge reducing wastage and cost

Short summary description Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow:
This short summary of the Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Brother LC900 Rainbow-Pack, Cyan, Magenta, Yellow, Pigment-based ink, Multi pack

Long summary description Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Brother LC900 Rainbow-Pack ink cartridge Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Brother LC900 Rainbow-Pack. Colour ink type: Pigment-based ink, Supply type: Multi pack, Printing colours: Cyan, Magenta, Yellow

Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Type *
Original
Features
Ink type
Pigment-based ink
Printing colours *
Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes