location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SELPHY
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SELPHY CP750
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2093B016
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 165005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:35:41
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 300 x 300 DPI
  • - Dye-sublimation Borderless printing
  • - 6.1 cm (2.4")
  • - USB port
Long product name Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI :
The long product name of Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SELPHY CP750
More>>>
Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI:
The official description of Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

SELPHY CP750 is the perfect accessory for your digital camera. Create photolab-quality prints right in your own home. Or use the optional battery pack for instant prints on the move.


Compact with optional battery pack
PictBridge/Direct Print
Accepts most memory cards¹
100-year prints¹
2.4" colour LCD
Print in 58 seconds¹
Red-Eye Correction
Image Trim and My Colors
Wireless printing
Range of print sizes


Print anywhere with ease

Portable printing
Compact and lightweight, with an optional battery pack. The perfect partner for on-the-spot prints wherever you are.

Direct printing
Compatible with all PictBridge and Canon Direct Print devices. Print straight from any compatible digital camera or camcorder - no PC required.

Memory cards accepted
Three convenient card slots accept most memory cards¹ for instant prints on the spot.

Durable prints
300 dpi dye-sublimation printing technology delivers superb quality prints that last up to 100 years¹ in an album. An instant-dry coating protects against splashes, spills and sticky fingers.

User-friendly LCD
A generous 2.4" colour LCD offers easy operation with an icon-based interface. View memory card images. Select print settings. Apply photo effects. The full-screen display lets you see your photos in sharp detail before you print.

One-minute photolab
Borderless postcard prints in approximately 58 seconds¹. Quick start-up means even less waiting for your prints.

Goodbye red eye
A red-eye removal function is built right into the printer, so you can restore eyes to their natural look without the need for a computer.

Artistic effects
Get creative and use the Effect button to apply My Colors to your photos. Choose from Vivid, Neutral, Positive Film, Sepia and Black & White. You can also crop photos before printing with the Trim button. The printer automatically offers the correct proportions for the paper loaded.

Wireless printing
Thanks to an optional Bluetooth adapter and new high-speed IrSimple IrDA compatibility, you can print direct from most mobile phones.

Versatile and convenient
Easy-to-replace Ink and Paper Packs¹ come in a range of print sizes including postcard, credit card, wide and mini-stickers.

Short summary description Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI:
This short summary of the Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SELPHY CP750, Dye-sublimation, 300 x 300 DPI, Borderless printing, Direct printing

Long summary description Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI:
This is an auto-generated long summary of Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI based on the first three specs of the first five spec groups.

Canon SELPHY CP750. Print technology: Dye-sublimation, Maximum resolution: 300 x 300 DPI, Borderless printing. Direct printing

Printing
Borderless printing *
Yes
Print technology *
Dye-sublimation
Maximum resolution *
300 x 300 DPI
Features
Market positioning *
Home & office
Display diagonal
6.1 cm (2.4")
Paper handling
Paper tray media types
Photo paper
Non-ISO print media sizes
l
Standard media sizes
148 x 100mm - [KP-36IP, KP-72IP, KP-108IP] 100 x 200mm - [KW-24IP] 86 x 54mm - [KC-18IF] 22.0 x 17.3mm (x8) - [KC-18IL]
Credit card
Yes
Photo stickers
Yes
Ports & interfaces
Direct printing *
Yes
PictBridge *
Yes
USB port *
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Power
Power consumption (printing) *
60 W
Power consumption (standby)
4 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
960 g
Packaging data
Bundled software
PC: ZoomBrowser EX, Easy-PhotoPrint, PhotoStitch, EOS Mac: ImageBrowser, PhotoStitch, EOS
Other features
Dimensions (WxDxH)
179 x 127.1 x 63 mm
Mac compatibility
Yes
Compatible operating systems
Windows 2000 SP4 / XP (SP1-2) / Vista Mac OS X v10.3 - v10.4
DVD/CD printing
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:51:57
Uk has collected 11 expert reviews for Canon SELPHY CP750 photo printer Dye-sublimation 300 x 300 DPI and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techradar.com
Updated:
2016-11-14 19:51:57
When you have a company like Canon producing cameras as good as the IXUS range, you would naturally bank on its photo printers having some kind of magical gizmology too. However, for our money, HP and Epson have always trumped Canon on both print quali...
Good Quick prints, LCD screen, Multitude of connection options...
Bad Over-saturated prints , Random spots of odd colour, Stingy ink and paper starter pack...
Bottom line When you have a company like Canon producing cameras as good as the IXUS range, you would naturally bank on its photo printers having some kind of magical gizmology too. However, for our money, HP and Epson have always trumped Canon on both print quali...
50%
pocket-lint.com
Updated:
2016-11-14 19:51:57
Can the new Canon printers impress?...
Good Compact design, Colour reproduction, portability (with optional battery pack), ease of use...
Bad Visible stripes in print areas of low detail, print cancel still winds-on dye sheet, screen not articulated, limited layout options...
Bottom line If you’re interested only in 6 x 4-inch sized prints and the portability this machine remains one worth a serious look...
70%
whatdigitalcamera.com
Updated:
2016-11-14 19:51:57
Canon’s range of CP Selphy printers boasts technology and features seen in its compact and DSLR lines, with the CP750 replacing the CP730 launched in 2006. Much of the core technology remains, such as the 300x300dpi dye-sub technology, 24bit colour...
Good Print quality, connectivity options, nice saturated colour...
Bad Operation could be faster, needs optional adaptor for xD cards...
88%
v3.co.uk
Updated:
2016-11-14 19:51:57
Canon’s range of dye-sublimation printers – which print using rolls of film rather than jets of ink – is being updated. Although the new models look funky and bright, the print mechanism they use is much the same as what has gone before...
Good High-quality prints Built-in camera cable Cheap consumables...
Bad Fixed screen Photo effects don’t show on screen Awkward paper cassette...
Bottom line A quality photo printer, but not as good as some of its own Canon stablemates.
60%
best4reviews.com
Updated:
2016-11-14 19:51:57
Canon’s range of cute 'Selphy' branded dye sublimation printers has been updated with the introduction of the CP 750, a silver and white liveried standalone printer for 10x15cm (6x4-inch) prints that’ll look at home on any...
Good Compactness, colour, portability (with optional battery pack), easy to use...
Bad Print cancel still uses dye sheet, LCD is not articulated, layout options limited, stripes appearing on output...
Bottom line The Canon Selphy CP 750 is a compact and (with the optional battery pack) portable printer that can deliver pleasing results with good colour reproduction and a longevity of up to 100 years. Those odd lines in the print were worrisome though, as is t...
67%
trustedreviews.com
Updated:
2016-11-14 19:51:57
Canon created a range of useful dye-sublimation printers with its first Selphy releases, but now it has come to refresh them it has to inject new life into what are basically very similar designs. Unlike the ES1, which featured a ‘sit up and beg' design...
70%