location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX320
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3299B008 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999625324
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118436
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2024 17:34:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 7.5 ppm
  • - Colour copying Colour scanning Mono faxing
  • - 8.6 kg
Long product name Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm :
The long product name of Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MX320 - 4800 x 1200 dpi, 7.5 ipm, A4, 33.6 k modem, fax, 1200 x 2400 dpi scan
More>>>
Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
The official description of Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A multifunctional, compact and cost-cutting Inkjet All-In-One, the MX320 offers professional Printing, Copying, Faxing and Scanning, with a 30-sheet ADF to further increase productivity.

Productive and efficient Inkjet All-In-One for the Home Office.

Superb photo prints and documents in seconds
Both documents and photos benefit from Canon’s FINE Cartridge technology, which uses one black pigment ink cartridge for superior text printing, and one dye-based colour ink cartridge to deliver glossy, photolab quality prints and outstanding colour graphics.

Easy scanning and copying with 30-sheet ADF
Quality scans are produced with 1200x2400dpi optical resolution. A 30-sheet Auto Document Feeder (ADF) makes batch document scans and copies easy. Collated copying, 2-on-1 and 4-on-1 copying for multi-page documents saves paper and time.

The Auto Scan Mode analyses documents, scans and saves with the best settings removing the lengthy manual selection process.

Fast faxing
33.6kbps Super G3 faxing is fast and reliable. Use as a standalone fax or send faxes directly from PC without printing the document first. The ADF allows multiple pages to be faxed with ease. Make use of 20 coded speed dials, sequential broadcasting and 50 page fax memory.

Scan to USB
A USB port on the front allows you to scan directly to USB stick to quickly share scanned files.

Photo printing with FINE
A lab-quality 10x15cm borderless photo can be printed in just 45 seconds. Thanks to tiny 2pl ink droplets and print resolution of up to 4800x1200dpi photos are vibrant and free from visible grain.

PictBridge and optional Bluetooth
The PictBridge port enables photo printing direct from any compatible digital camera. With the optional BU-30 Bluetooth Adapter, print images wirelessly from any Bluetooth device.

Software included
Canon’s MP Navigator EX software manages scanned files: convert documents to searchable PDFs, protect with passwords and use over 15 language OCR. Canon’s Easy-PhotoPrint EX software, allows users to print great photos with functions like auto red-eye correction and Auto Photo Fix.

Short summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
This short summary of the Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MX320, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, Colour scanning, A4

Long summary description Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm:
This is an auto-generated long summary of Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MX320. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 4.5 ppm. Copying: Colour copying. Scanning: Colour scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
7.5 ppm
Print speed (colour, normal quality, A4/US Letter)
4.5 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
5.5 cpm
Copy speed (colour, normal quality, A4)
2.2 cpm
Scanning
Scanning *
Colour scanning
Scanner type *
Flatbed scanner
Input colour depth
48 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
50 pages
Auto-redialing
Yes
Fax coding methods
MH, MMR, MR
Features
Digital sender
No
Input & output capacity
Maximum input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Paper handling
Borderless printing media sizes
A4, Letter
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
USB 2.0 ports quantity
1
Performance
Sound pressure level (printing)
47 dB
Mac compatibility
Yes
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
11 W
Power consumption (off)
1 W
System requirements
Minimum RAM
512 MB
Minimum storage drive space
600 MB
Minimum processor
1 GHz
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
8.6 kg
Packaging content
Bundled software
MP Navigator EX, Canon Easy-PhotoPrint EX
Other features
Dimensions (WxDxH)
458 x 410 x 200 mm
Power supply type
AC 100-240V, 50/60Hz
Wireless technology
Bluetooth 2.0
Auto document feeder: supported media types and capacity
30
Compatible operating systems
Windows Vista, Vista SP1 Windows XP SP2, SP3 Windows 2000 Professional SP4 Mac OS X v.10.3.9, v.10.4, v10.5
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 23:20:16
Uk has collected 12 expert reviews for Canon PIXMA MX320 Inkjet A4 4800 x 1200 DPI 7.5 ppm and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
pocket-lint.com
Updated:
2011-09-25 23:20:16
The Canon MX320 is a multi-function printer, copier, scanner and fax with an impressively low price point. At just £75 it packs in a lot of features for the cash. The MX320 eschews single inktanks and uses a single black and tri-colour arrangement. The...
Good Cheap, good specification...
Bad Poor photos...
Bottom line You get lots for your money, but there are alternatives that have better all round performance...
60%
itreviews.com
Updated:
2011-09-25 23:20:16
This is a serviceable home office all-in-one, with a useful general-purpose front panel USB socket, reasonable speed and the addition of both an ADF and fax facilities. While not intended as a photo printer, it produces excellent photos and fair plain...
0%
gadgetspeak.com
Updated:
2011-09-25 23:20:16
Having recently told you about an HP OfficeJet that is black with white sides, this offering from Canon their Pixma MX320 is white (cream) with a black collar around the top. Like the HP it is a multi function unit meaning apart from printing, it can c...
84%
trustedreviews.com
Updated:
2011-09-25 23:20:16
In many ways this all-in-one is the business equivalent of the PIXMA MP520 we looked at last week. Both have very similar purchase prices and where the MP machine includes memory card readers, a colour LCD display and a second paper tray, this one include...
80%
techradar.com
Updated:
2011-09-25 23:20:16
As is typical of Canon printers, the new MX320 is stylish and highly intuitive. Considering its half the price of some its competitors, it offers a lot, combining plenty of features with a good speed. The standalone fax comes with a 30-sheet document...
Good Good quality prints, Quality scans, Photos are also quite good...
Bad Price per print...
80%
pcadvisor.co.uk
Updated:
2011-09-25 23:20:16
Product Code: 3299B008AB The Canon Pixma MX320 is a multifunction printer, scanner, copier fax that comes with a rare bonus: honest print-speed figures. Honesty in the printers market has always been something of a relative term. While many figures...
Bottom line Where the Canon Pixma MX320 MFP really struggles is with running costs. Both mono and colour prints are rather steep in comparison with many an MFP in the sub-£100 market, a heavily populated category these days. With average speed, high running cost...
70%
alphr.com
Updated:
2011-09-25 23:20:16
Canon's MX range of business printers isn't limited to those with big wallets. Less than £100 inc VAT will get you the rounded curves of the Pixma MX320, with all the core scan, copy and fax functions of the dearer Canon Pixma MX860. It's a short, squa...
Bottom line Decent speed and quality for the price, but whatever your usage there are better choices...
50%
goodgearguide.com.au
Updated:
2011-11-04 10:56:22
Honesty in the printers market has always been something of a relative term. While many figures are plastered across advertising leaflets and specifications list, many of them have little relevance to realworld performance. And few areas have attracted more criticism then the highly subjective numbers posing as true estimates of how many pages a printer can churn out per minute. With the manufacturers stated figures frequently two or even three times faster then the actual results, its unsurp...
Good Honest print-speed figures, auto document feeder...
Bad High running costs...
Bottom line Where the Canon Pixma MX320 MFP really struggles is with running costs. Both mono and colour prints are rather steep in comparison with many an MFP in the sub-$150 market, a heavily populated category these days. With average speed, high running costs...
70%
techworld.com
Updated:
2011-09-25 23:20:16
Honesty in the printers market has always been something of a relative term. While many figures are plastered across advertising leaflets and specifications list, many of them have little relevance to realworld performance.And few areas have attracted...
Bottom line Where the Canon Pixma MX320 MFP really struggles is with running costs. Both mono and colour prints are rather steep in comparison with many an MFP in the sub-£100 market, a heavily populated category these days. With average speed, high running costs...
0%
Brand Image Product code Product Stock Price from
Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi Canon PIXMA MG7750 Inkjet A4 9600 x 2400 DPI Wi-Fi
(show image)
0596C008 MG7750 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi Canon PIXMA MX435 Inkjet A4 4800 x 1200 DPI 9.7 ppm Wi-Fi
(show image)
5783B008 MX435 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI Canon PIXMA MG2150 Inkjet A4 4800 x 1200 DPI
(show image)
5288B006 MG2150 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm Canon PIXMA MP282 Inkjet A4 4800 x 1200 DPI 8.4 ppm
(show image)
4498B025 MP282 0.00
(excl. VAT)
0 (incl. VAT)
Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm Canon PIXMA MP180 Inkjet A4 4800 x 1200 DPI 13.7 ppm
(show image)
1448B008 MP180 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)