location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA FS-2100DN 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS-2100DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1102MS3NLV show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 13 Apr 2017
Product end of life date
Bullet Points KYOCERA FS-2100DN 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - Printing colours: Black
  • - A4 40 ppm
  • - Duplex printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 500 sheets
  • - Internal memory: 256 MB 750 MHz
Warranty: 1-year
Long product name KYOCERA FS-2100DN 1200 x 1200 DPI A4 :
The long product name of KYOCERA FS-2100DN 1200 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser, 40ppm, A4, 1200 x 1200dpi, Duplex, 584W, USB 2.0, SD/SDHC-Card
More>>>
KYOCERA FS-2100DN 1200 x 1200 DPI A4:
The official description of KYOCERA FS-2100DN 1200 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The advanced network printer for workgroups

- Up to 40 pages per minute in A4 with up to 1,200 dpi resolution
- Gigabit network functionality as standard
- Standard duplex unit for double-sided printing
- 100-sheet multi-purpose tray, 500-sheet universal cassette
- 5 line LCD display for easy navigation and clear messages
- 256 MB RAM for advanced functionality (Private Print)
- Convenient printing directly from USB Flash memory device
- Optional paper feeders for increased capacity and flexibility
- Exceptionally low printing costs in its class

This printer is aimed at smaller teams and workgroups and is capable of printing 40 ppm in B/W. Its Gigabit interface is easily integrated into any network. The flexible paper handling allows to add four additional paper feeders to the device. Long life components mean running costs and environmental impact are both exceptionally low.

Short summary description KYOCERA FS-2100DN 1200 x 1200 DPI A4:
This short summary of the KYOCERA FS-2100DN 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA FS-2100DN, Laser, 1200 x 1200 DPI, A4, 40 ppm, Duplex printing, Grey, White

Long summary description KYOCERA FS-2100DN 1200 x 1200 DPI A4:
This is an auto-generated long summary of KYOCERA FS-2100DN 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

KYOCERA FS-2100DN. Print technology: Laser. Maximum duty cycle: 20000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD, Product colour: Grey, White

Printing
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Warm-up time
15 s
Time to first page (black, normal)
9 s
Secure printing
Yes
Features
Maximum duty cycle *
20000 pages per month
Printing colours *
Black
Page description languages *
Epson LQ, PCL 5c, PCL 6, PCL XL, PDF 1.7, PostScript 3
Input & output capacity
Total input capacity *
500 sheets
Paper input type
Cassette, Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum input capacity
2600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Folio, Letter, Oficio, Statement, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, DL
Custom media width
70 - 148 mm
Custom media length
216 - 356 mm
Paper tray media weight
60 - 120 g/m²
Multi-Purpose Tray media weight
60 - 220 g/m²
Duplex media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Ports & interfaces
USB 2.0 ports quantity
3
Optional connectivity
Ethernet
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Mobile printing technologies
Kyocera Mobile Print
Performance
Internal memory *
256 MB
Maximum internal memory
1280 MB
Processor family
PowerPC
Processor frequency
750 MHz
Sound pressure level (printing)
52.4 dB
Design
Product colour *
Grey, White
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
584 W
Power consumption (standby)
12.2 W
Power consumption (PowerSave)
1.9 W
Energy Star Typical Electricity Consumption (TEC)
2.16 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Weight & dimensions
Width
380 mm
Depth
416 mm
Height
285 mm
Weight
13.5 kg
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:12:07
Uk has collected 6 expert reviews for KYOCERA FS-2100DN 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 21:12:07
What is the Kyocera FS-2100DN? The A4 mono laser printer is still a key workhorse in most offices and Kyocera is a major player in this market. The FS-2100ND is designed for use in workgroups as a network printer and offers duplex printing as standard. Ho...
Good Remote network management, PostScript 3 as standard, Very expandable...
Bad Very faint draft print, Can only delay auto-power off, Came set for envelope print (!)...
Bottom line The Kyocera FS-2100DN offers high speed, good quality normal print and very low running costs. It's well up to work in most busy office environments and is highly expandable, so it can grow with your business. It's most flexible and controllable when co...
80%
macworld.co.uk
Updated:
2016-11-14 21:12:07
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D. The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-210...
Good Very cheap per page cost; Fast...
Bad Slows down significantly when printing in duplex mode; Adding WiFi increases cost by almost £300...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
60%
techadvisor.co.uk
Updated:
2016-11-14 21:12:07
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D . The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-2100D...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
70%
techworld.com
Updated:
2016-11-14 21:12:07
Following on the heels of the FS-4300DN comes this slimmed down mono laser printer from Kyocera, the Kyocera Ecosys FS-2100D . The difference in price may be significant – at the time of writing, the FS-4300DN costs around £870 to the £270 of the FS-2100D...
Bottom line Those needing ethernet facilities would be advised to upgrade to the FS-2100DN. Otherwise, though, the FS-2100D has some very good features, including superb paper handling. Running costs are low, and speed is generally high. The hit on duplex printing is...
0%