location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
47VX30AFB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
47VX30AF-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0719192191013 show
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86768
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2023 10:08:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 119.4 cm (47") 1920 x 1080 pixels IPS, LED 700 cd/m²
  • - 9 ms
  • - Ethernet LAN
Long product name LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black :
The long product name of LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

47" (119cm) IPS LED, 1920x1080, 16:9, 700cd/m², 9ms, DVI-D, HDMI, DP, VGA, Component, Composite, RS232C, Ethernet, USB, 180W, 22.2kg, Black
More>>>
LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black:
The official description of LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Shine-Out
Perfect fit for window display by reflecting away the sunlight for best image visibility and clearer display under direct sunlight than conventional panel.

Front Coverless Open Frame
47VX30AF fits to any customer need and circumstance with its open frame. It can be designed according to customer request at an affordable price.

No Blackening Defect
Even under direct sunlight exposure, LG commercial monitors that adopted LGD panel remain free of blackening defects and provides superior quality for semi-outdoor usage.

Smart Energy Saving
Reduction energy consumption.

Short summary description LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black:
This short summary of the LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

LG 47VX30AFB, Digital signage flat panel, 119.4 cm (47"), IPS, LED, 1920 x 1080 pixels

Long summary description LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black:
This is an auto-generated long summary of LG 47VX30AFB Digital signage flat panel 119.4 cm (47") IPS, LED 700 cd/m² Full HD Black based on the first three specs of the first five spec groups.

LG 47VX30AFB. Product design: Digital signage flat panel. Display diagonal: 119.4 cm (47"), Display technology: IPS, LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Product colour: Black

Display
Display diagonal *
119.4 cm (47")
Display technology *
IPS, LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
9 ms
Contrast ratio (typical)
1200:1
Contrast ratio (dynamic)
3000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display diagonal (metric)
119 cm
Supported graphics resolutions
1920 x 1080 (HD 1080)
Ports & interfaces
HDMI ports quantity *
1
HDMI input ports quantity
1
DVI port *
Yes
DVI-D ports quantity
2
VGA (D-Sub) input ports
1
DisplayPorts quantity *
1
USB ports quantity
1
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Composite video in
1
Composite video out
1
Component video (YPbPr/YCbCr) in
1
Component video (YPbPr/YCbCr) out
1
PC Audio in
Yes
Number of speaker outputs
1
RS-232C
Yes
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
800 x 400 mm
Bezel width (bottom)
1.79 cm
Bezel width (side)
1.79 cm
Bezel width (top)
1.79 cm
Performance
TV tuner integrated
No
Multi-display supported
Yes
HDCP
Yes
Power
Power consumption (typical) *
180 W
Power consumption (standby) *
1 W
Power consumption (off)
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
No
Weight & dimensions
Width
1079.5 mm
Depth
122.9 mm
Height
624.6 mm
Weight
22.2 kg
Packaging data
Package width
1182 mm
Package depth
269 mm
Package height
743 mm
Package weight
29.6 kg
Packaging content
Remote control included
Yes
Cables included
AC, VGA
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
S-Video in
No
S-Video out
No
Manual
Yes
Country Distributor
United Kingdom 1 distributor(s)