location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB SmartCard CCID Keyboard
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E6D77AA#B13
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 519203
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:52:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office
  • - USB
  • - QWERTY English
  • - Full-size (100%) Numeric keypad
  • - Black, Silver
Warranty: Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver :
The long product name of HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB SmartCard CCID Keyboard
More>>>
HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver:
The official description of HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Add an extra layer of security at the point of data entry with the HP USB SmartCard CCID Keyboard, which includes an integrated smart card reader to help simplify access procedures and prevent unauthorized access to your PCs and networks.

Features

- Combine with a smart card and HP Client Security1 to create a secure and convenient way to login.
- Enjoy enhanced security features vs. previous-generation technology with an integrated smart card reader that’s compatible with Class A, B, and C smart cards to help prevent hacking and firmware changes in the keyboard.
- Get a sleek, full keyboard that matches the latest HP Business PCs and is constructed with high-impact materials to withstand daily business use.
- Lubricated keys help keep your work environment quiet. The spill drain feature makes the keyboard easy to clean when minor accidents happen.
- Connect to any USB port on your PC, and you’re ready to go. The included 6 ft (1.8 m) USB cable gives you plenty of room to move the keyboard around your workspace.

Short summary description HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver:
This short summary of the HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP USB SmartCard CCID Keyboard, Full-size (100%), Wired, USB, QWERTY, Black, Silver

Long summary description HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver:
This is an auto-generated long summary of HP USB SmartCard CCID keyboard Office QWERTY English Black, Silver based on the first three specs of the first five spec groups.

HP USB SmartCard CCID Keyboard. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Cable length: 1.8 m. Recommended usage: Office. Product colour: Black, Silver

Keyboard
Recommended usage *
Office
Connectivity technology *
Wired
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard form factor *
Full-size (100%)
Numeric keypad *
Yes
Purpose
PC/Server
Smart card reader
Yes
Country of origin
China
Design
Backlight *
No
Design
Keyboard style
Straight
Wrist rest
No
Product colour *
Black, Silver
Features
Cable length
1.8 m
Mouse
Mouse included *
No
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Keyboard dimensions (WxDxH)
460.3 x 164.3 x 31.9 mm
Keyboard weight
900 g
Country Distributor
Polska 1 distributor(s)