location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
i-SENSYS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MF9170
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2232B014
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41480
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jul 2021 14:49:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 21 ppm
  • - Colour copying Colour scanning Mono faxing
  • - Direct printing
  • - Ethernet LAN
  • - Internal memory: 512 MB
  • - 44 kg
More>>>
Short summary description Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm:
This short summary of the Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i-SENSYS MF9170, Laser, Colour printing, 2400 x 600 DPI, Colour copying, A4, Direct printing

Long summary description Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm:
This is an auto-generated long summary of Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm based on the first three specs of the first five spec groups.

Canon i-SENSYS MF9170. Print technology: Laser, Printing: Colour printing, Maximum resolution: 2400 x 600 DPI, Print speed (colour, normal quality, A4/US Letter): 21 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Faxing: Mono faxing. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print resolution colour
2400 x 600 DPI
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
21 ppm
Print speed (colour, normal quality, A4/US Letter)
21 ppm
Warm-up time
60 s
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
21 cpm
Copy speed (colour, normal quality, A4)
21 cpm
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Scanner type *
Flatbed scanner
Input colour depth
24 bit
Greyscale levels
256
Fax
Faxing *
Mono faxing
Modem speed
33.6 Kbit/s
Fax memory
1000 pages
Fax speed dialing (max numbers)
200, 300
Fax forwarding
Yes
Fax speed (A4)
3 sec/page
Fax broadcasting
301 locations
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
50 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Statement
Ports & interfaces
Direct printing *
Yes
USB 2.0 ports quantity
2
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP
Performance
Card reader integrated
Yes
Internal memory *
512 MB
Compatible memory cards
CF, miniSD, MS Duo, MS Pro, MS Pro Duo, SD, SDHC
Sound pressure level (printing)
67 dB
Sound power level (standby)
43 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
Display diagonal
8.89 cm (3.5")
Power
Power consumption (average operating)
470, 1210
Power consumption (standby)
35 W
Power consumption (off)
1.2 W
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
10 - 32 °C
Weight & dimensions
Weight
44 kg
Other features
Dimensions (WxDxH)
546 x 1140 x 792 mm
Power requirements
220-240V, 50/60Hz
Print margin bottom (A4)
5 mm
Print margin left (A4)
5 mm
Print margin right (A4)
5 mm
Print margin top (A4)
5 mm
Print technology resolution
2400 x 600 DPI
Compatible operating systems
Windows 2000/Server 2003/ Server 2008/ XP/ Vista Mac OS X 10.2.8-10.5.x Linux
Emulations
UFRII-LT, PCL5c, PCL6
Supported media weight(s)
50/176
Product dimensions when open (WxDxH)
546 x 527 x 632 mm
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2015-09-01 05:23:00
Uk has collected 3 expert reviews for Canon i-SENSYS MF9170 Laser A4 2400 x 600 DPI 21 ppm and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
crn.com
Updated:
2015-09-01 05:23:00
Canon has long found itself in a tough position: building a printer and MFP business as a company that positioned itself in the office channels with copier technology. The Lake Success, N.Y.-based company first began efforts to tackle the situation a f...
0%
itpro.co.uk
Updated:
2015-06-25 02:47:04
Colour laser printing used to be confined to graphics and marketing departments or top floor management, but increasingly it's seen as a standard tool in all parts of business.Canon's i-SENSYS MF9170 is designed for small businesses or medium-sized workgr...
Bottom line This is a small business or medium workgroup multifunction printer with all the trimmings. It can print, scan, copy, fax and handle photo images from card or USB drive. It can also do all these things duplex, saving paper. It produces good text, graphi...
83%
Brand Image Product code Product Stock Price from
Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm Canon i-SENSYS MF8180C Laser A4 2400 x 600 DPI 19 ppm
(show image)
0860B014 MF8180C 0.00
(excl. VAT)
0 (incl. VAT)