location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Encore WT8-A-103

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Encore
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Encore WT8-A-103
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW09E-00200EEN
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54850
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jul 2023 10:13:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Encore WT8-A-103
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Gold
  • - 20.3 cm (8") 1280 x 800 pixels
  • - Intel Atom® Z3740 1.33 GHz
  • - 64 GB SSD Card reader integrated
  • - Single camera 8 MP Front camera 2 MP
  • - Lithium Polymer (LiPo) 14.5 h
  • - Windows 8.1 32-bit
More>>>
Short summary description Toshiba Encore WT8-A-103:
This short summary of the Toshiba Encore WT8-A-103 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Encore WT8-A-103, 20.3 cm (8"), 1280 x 800 pixels, 64 GB, 2 GB, Windows 8.1, Gold

Long summary description Toshiba Encore WT8-A-103:
This is an auto-generated long summary of Toshiba Encore WT8-A-103 based on the first three specs of the first five spec groups.

Toshiba Encore WT8-A-103. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 64 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3740. Internal memory: 2 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2 MP, Front camera. Card reader integrated. Weight: 445 g. Operating system installed: Windows 8.1. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2014-05-18 03:11:55
Uk has collected 143 expert reviews for Toshiba Encore WT8-A-103 and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetguy.com.au
Updated:
2014-05-18 03:11:55
Tablets are taking over and PC manufacturers are trying a different tactic to get Windows in the hands of people, with pint-sized portable computers. We’ve seen plenty of 10 inch tablets, but Toshiba is trying an 8 incher of its own, and it will even...
Good Another small and convenient dose of Windows 8 in a small space; Textured back; Decent battery life; Expandable memory;...
Bad Feels cheap in plastic; No microUSB to full-size USB converter included; No 802.11ac;...
Bottom line Toshiba’s first crack at the 8 inch Windows tablet is a successful one, but it’s a pretty ordinary tablet, and really is just playing variations on a theme. That theme appears to be building an 8 inch Windows tablet, which Toshiba has totally done, bu...
80%
alphr.com
Updated:
2014-05-18 03:11:55
The Toshiba Encore marks the company's first foray into the Windows 8 compact-tablet market and, on paper at least, it gets off to a strong start. It comes with Windows 8.1, an Atom Bay Trail processor and Microsoft Office Home & Student 2013 thrown in fo...
Bottom line The first compact Windows 8 tablet we'd seriously consider buying, packing in usable performance and a generous software bundle for a very tempting price...
83%
techradar.com
Updated:
2014-05-18 03:11:55
Let's not beat about the bush here; the market that the Toshiba Encore tablet is launching into isn't too healthy at the moment. While sales of tablet PCs themselves are in rude health – the iPad Air and Samsung Galaxy Note 10.1 are doing very well, whils...
Good Decent screen, Fair price, Good processor...
Bad Poor performance in desktop mode, Looks cheap, Occasionally crashes...
Bottom line It's with somewhat of a heavy heart that we have to report that our search for a Windows 8 tablet saviour continues, with the Toshiba Encore falling short of a number of expectations. While the fact that it can run full Windows programs is at first a nic...
50%
techradar.com/au/
Updated:
2014-05-18 03:11:55
Let's not beat about the bush here; the market that the Toshiba Encore tablet is launching into isn't too healthy at the moment. While sales of tablet PCs themselves are in rude health – the iPad Air and Samsung Galaxy Note 10.1 are doing very well, whils...
Good Decent screen, Fair price, Good processor...
Bad Poor performance in desktop mode, Looks cheap, Occasionally crashes...
Bottom line Thanks to the solid-state eMMC memory on which Windows 8.1 is installed, the Toshiba Encore wakes up and loads Windows 8.1 nice and quickly – an essential feature for tablet PCs, and it's good to see that Toshiba's hardware and Microsoft's software workin...
50%
itreviews.com
Updated:
2014-05-18 03:11:55
Laptops have always been portable and Windows-based hybrids and tablets have begun to offer more mobility than laptops past, but even the lightest 13- or 14-inch system is a bit too big to really use when you’re walking down the street or hopping into a c...
Bottom line The Toshiba Encore, the company's first 8-inch Windows tablet, looks pretty good with solid performance, decent battery life, and an affordable price...
80%
techadvisor.co.uk
Updated:
2014-05-18 03:11:55
Toshiba is pitching into the emerging small-tablet market with the Toshiba Encore 7-inch tablet . As a dutiful Microsoft partner Toshiba has built this mini slate to run Windows 8 and help promote Microsoft Skype. In fact the Encore was one of the first P...
Bottom line Just £250 for a portable PC that can run Windows may seem like an attractive idea, but our experience did not back up that proposition. Toshiba has used a cheap and slow processor to hit both price point and thermal design constraints, making a tablet tha...
50%
expertreviews.co.uk
Updated:
2014-05-18 03:11:55
Now that Windows RT has all but been put out to pasture, manufacturers are beginning to supply the full version of Windows 8 with their Windows tablets. The 8in Toshiba Encore is the latest such tablet. It uses the same Windows 8.1 operating system that y...
Bottom line Gives you Windows 8.1 in an 8in tablet, but Windows is fiddly to use with a touchscreen and the Encore lacks a full-sized USB port...
60%
wired.co.uk
Updated:
2014-05-18 03:11:55
The Toshiba Encore offers a neatly portable way to use Windows 8.1 and crams in an HD screen, quad-core processor and 8-megapixel camera too, all for a very reasonable price. But has it got the performance to match its spec? Design With its chunky dimen...
Good Fulll Windows 8.1, expandable memory, reasonable price...
Bad On the chunky side, not as fast as it should be, less than full HD display...
Bottom line It's nice to see full-fat Windows 8.1 in a compact package but the Encore's sluggish performance often makes it frustrating to use, and a stylus like the one on the Microsoft Surface Pro 2 would have made it easier to navigate programmes which aren't op...
70%
goodgearguide.com.au
Updated:
2014-05-18 03:11:55
Toshiba's little 8in Encore tablet is perhaps the best alternative there is to an iPad or Android device — especially if you've never really used a tablet before and you're coming from a Windows background...
Good Runs full version of Windows 8.1, Competitive price, Fast boot times...
Bad Screen isn't very high res, No full-sized USB port...
Bottom line The Toshiba Encore is a competitively priced 8in tablet that runs the full version of Microsoft's Windows 8.1 operating system...
80%
itproportal.com
Updated:
2014-05-18 03:11:55
It was inevitable that, just as Apple eventually moved into the smaller tablet market with the iPad mini, so Windows tablet makers would finally follow suit. Earlier in the year Acer released the Iconia W3, and now we have rival models from Dell and Toshi...
Good Reasonable performance, Good connectivity, Runs full Windows 8.1...
Bad Mediocre screen, Average battery life, Screen too small for full Windows apps...
Bottom line The Encore isn't a bad Windows tablet by any means, and there is something intriguing about having a usable Windows 8.1 PC in such a small and light form factor. But here's the problem: As a tablet it's going up against devices as light, powerful and ver...
60%
v3.co.uk
Updated:
2014-05-18 03:11:55
Toshiba's Encore tablet is a compact, relatively low-cost device that runs the full-blown Windows 8.1 platform despite its 8in screen format. It also comes with a version of Microsoft Office 2013 included in the price, making it good value for money and a...
Good Compact, runs full Windows 8.1, Office 2013 apps included, all-day battery life...
Bad Occasionally unresponsive, few I/O ports, small screen makes desktop difficult to use...
Bottom line Toshiba's Encore fits a Windows 8.1 PC into an 8in device that can be easily carried in one hand, yet still manages an all-day battery life. The inclusion of Office 2013 also makes it good value. On the downside, its sometimes sluggish performance and lac...
60%
fatducktech.com
Updated:
2014-05-18 03:11:55
Toshiba's budget Windows 8.1 tablet cuts a few understandable corners, but the entire package offers excellent value if you're after a productivity device.As I noted in my hands-on , Toshiba's Encore tablet is one of a number of Intel Bay Trail specific W...
Bottom line Budget devices are always about compromises, because if you want it all, you've got to pay accordingly.At its price point, the 64GB Encore tablet is a quite attractive buy. I can't quite say the same for the 32GB model once you take the storage hit for Wi...
0%
goodgearguide.com.au
Updated:
2014-05-18 03:11:55
Windows tablets haven't been as widely well received or adopted as their iOS and Android competitors, but Toshiba's latest attempt could be about to change that. The Toshiba Encore is an 8in tablet that runs the full version of Microsoft's Windows 8.1 ope...
Good Runs full version of Windows 8.1, Competitive price, Fast boot times...
Bad Screen isn't very high res, No full-sized USB port...
Bottom line The Toshiba Encore is a competitively priced 8in tablet that runs the full version of Microsoft's Windows 8.1 operating system...
0%
laptops.co.uk
Updated:
2014-05-18 03:11:55
The smaller tablet market has been pretty much a battle between the iPad Mini and some of the smaller Android tablets. However, Microsoft are finally entering the market, as usual, after everyone with one of the first smaller Windows 8 tablets. Please ho...
Good Small(er than normal Windows 8 tablets)...
Bad Belowpar in almost every sense...
Bottom line If Microsoft wish to enter the smaller tablet market and make a serious presence they need to make them alot smaller and alot better in terms of performance. Especially considering if you're after a basic tablet then there are a number of better Android...
60%
pocket-lint.com
Updated:
2014-05-18 03:11:55
Toshiba launched the 8-inch Encore tablet at IFA 2013, featuring an AutoBrite display with 1280 x 800p resolution. From our experience, the screen was sharp, the colours were bright and the viewing angles good at 170-degrees. It isn't the Full HD resoluti...
0%
trustedreviews.com
Updated:
2014-05-18 03:11:55
What is the Toshiba Encore? The Toshiba Encore is a £250 8-inch tablet that runs on Microsoft's Windows 8.1 Pro operating system, giving you access to Microsoft Office, the Windows Store and the more familiar Desktop version with Start button now reinstat...
Good Full access to Microsoft Office, Great battery life, Decent 8-megapixel main camera...
Bad Extremely buggy performance, Slow loading times, Desktop Windows mode difficult to use...
Bottom line The Toshiba Encore is a Windows 8.1 tablet with more bad points than good so the search for a great small, standalone Windows tablet goes on...
50%
pocket-lint.com
Updated:
2014-06-06 06:17:39
The 8-inch tablet market is full of a raft of devices to choose from, many of which double-up as laptop alternatives with keyboard dock and stylus inputs. Not so the Toshiba Encore, a full Windows 8.1 device that is just that; no additional bells and whis...
Good Affordable, full Windows 8.1 tablet, microSD slot and micro HDMI port, good screen viewing angles, ample screen brightness...
Bad Just fails to stand out, no USB port, performance can be slow, some bloatware, no stylus support, not most responsive touchscreen...
Bottom line The Toshiba Encore tablet lacks ambition, but also ticks enough boxes to make it a viable purchase. It just fails to excite, and with the various other options available on the market the Encore struggles to stand out. Which might sound somewhat da...
70%
pcauthority.com.au
Updated:
2014-06-15 03:48:17
The Toshiba Encore marks the company's first foray into the Windows 8 compact-tablet market and, on paper at least, it gets off to a strong start. The Encore comes with Windows 8.1, a Bay Trail Atom processor and Microsoft Office Home & Student 2013 throw...
Bottom line A bargain for the power and software...
83%
cybershack.com.au
Updated:
2014-06-26 02:28:07
7-inch and 8-inch tablets are mostly associated with the mobile phone market rather than the laptop and desktop markets. It's mostly because the small screens of these devices work well with mobile operating systems rather than those meant for notebooks a...
Bottom line The Toshiba Encore is the company's first attempt in the small-sized Windows tablet market. Although the market is not that competitive in contrast to traditional notebooks, Toshiba faired only average in terms of performance, pricing and features. It's...
70%
bit.com.au
Updated:
2014-07-16 03:56:02
The Toshiba Encore marks the company's first foray into the Windows 8 compact-tablet market and, on paper at least, it gets off to a strong start. The Encore comes with Windows 8.1, a Bay Trail Atom processor and Microsoft Office Home & Student 2013 throw...
Bottom line A great software bundle and low price makes the Toshiba Encore the first compact Windows 8 tablet we'd consider. Read the review.PerformanceFeatures & DesignValue for MoneyOverallSpecs$399 AUD(pricing info)...
83%
thunderbaylive.com
Updated:
2014-08-06 11:54:07
Lisa Gade reviews the Toshiba Encore, a 8″ Windows 8.1 tablet running on the new Intel Atom Bay Trail quad core Z3740 1.33GHz CPU. Like the Dell Venue 8 Pro and Lenovo Miix 2 8, the tablet has a 1280 x 800 IPS touch screen, and 2 gigs of RAM and 32 or 64...
0%
apcmag.com
Updated:
2014-12-15 03:27:21
At that price, you get just the tablet but there's a raft of optional extras available including case, Bluetooth keyboard and stylus. As it is, it's slightly slower than the HP, featuring Intel's 1.33GHz quad-core Atom Z3740 chip with 2GB of RAM and full...
80%
gizmodo.com.au
Updated:
2015-06-13 08:22:34
Window 8 tablets have had a short and troubled life. Complicated devices, gimped operating systems and confusing advertising have all made buyers understandably wary since the operating system's launch 18 month ago. There's a light at the end of the tunne...
0%
gizmodo.com.au
Updated:
2015-06-13 08:22:34
Shaun Warnock is a Perth-based procurement officer for one of the larger mining contractors in Australia. He's also one of three winners in our recent Toshiba Encore competition. Shaun has had his new 8-inch Windows 8.1 tablet for over a week now and this...
Bottom line In terms of where the Encore sits in the market, you get a decent amount of kit for your dollar. This is no RT tablet — you get a 4th-gen Atom CPU and the full windows 8.1 suite all designed for productivity in a more manageable form factor. Windows snap...
0%
gizmodo.com.au
Updated:
2015-06-13 08:22:34
Michael Dolley is a Queensland-based database dev creating custom solutions for his clients. He's also one of three winners in our recent Toshiba Encore competition. Michael has had his new 8-inch Windows 8.1 tablet for over a week now and this is his roa...
Bottom line Going into this review was I half expected that I was going to be disappointed with the Encore. I have not always been the biggest fan of Windows 8, and I am pretty heavily invested in the iOS ecosystem. My expectations were more than met; this little dev...
0%
whistleout.com.au
Updated:
2015-06-13 08:22:34
2.5/5This ace is not the tablet's design, however. Toshiba serve up a serviceable tablet design for the Encore, but it is completely without flair or inspiration. Sort of like a Google Nexus 7 but with a textured metal-look plastic backplate, the Encore l...
Bottom line 3/5 Whether the Toshiba Encore is right for you comes down to whether you are looking for a tablet or for a mini computer. If you want something to browse the web in front of the TV, then we recommend you stick with a comparably priced Android tablet o...
0%
techradar.com
Updated:
2018-04-14 13:08:57
The Toshiba Canvio Advance is an external hard drive that comes in 1TB, 2TB and 3TB capacities.This is not a drive to buy if raw performance is the main concern. However, it does offer a lot of storage for not that much money. And it's much more portable...
Good Solid price-storage ratio, Fairly slim and smart-looking, Quiet operation...
Bad Short cable, No rubber feet...
Bottom line The Toshiba Canvio Advance is a solid, highly portable drive for backup and laptop or desktop overspill. It's a few millimetres slimmer than old models, but don't buy one expecting substantially better performance than other USB 3.0 drives.There are a fai...
80%
au.pcmag.com
Updated:
2018-04-26 16:10:28
The Toshiba CB35-A3120 Chromebook ($299.99 list) is a 13.3-inch Chromebook made for the value-oriented, Internet-connected laptop user. If you're in the market for a sub-$300 laptop, the CB35-A3120 is worth a long look. It's great for surfing the Web, wit...
Good Larger screen than other Chromebooks, Nice design, Good boot times and battery life from Haswell-based processor, Desktop-class browser...
Bad Display shows screen-door effect, No touch screen, No 3G/4G/LTE option...
Bottom line The Toshiba CB35-A3120 Chromebook can act as the primary computer of a home user or student, particularly if you have near-constant access to Wi-Fi. Close to the top choice, the 13-inch CB35-A3120 Chromebook comes highly recommended...
80%
engadget.com
Updated:
2014-05-18 03:11:55
Toshiba is no stranger to Windows tablets, but what we've seen to date has typically been targeted at businesses or has otherwise been... limited. In that sense, the Encore is something special. It's not just the company's first 8-inch Windows tablet -- i...
Good Comfortable to hold, Bright display, Includes a micro-HDMI port -- a rarity on 8-inch Windows tablets...
Bad No clear edge over the competition, Finicky hardware buttons, Terrible rear camera...
Bottom line The Encore is a jack-of-all-trades, and master of none; while there are few things it does badly, it's not so good in any one area that you'd choose it over other small Windows tablets...
73%
pcworld.com_techhive.com
Updated:
2014-05-18 03:11:55
There's a disappointing degree of uniformity in the Windows tablet market. Nearly all the devices use the same processor, feature the same-resolution display, and deliver the same amount of memory and storage. So I'm happy to see Toshiba's differentiating...
Good 8-megapixel rear camera, Micro-HDMI out, 64GB of storage...
Bad Chunky styling, Heavier that competing 8-inch Windows tablets...
Bottom line Toshiba's Encore 8 packs some nice extras compared to rival 8-inch Windows tablets, but it's thicker and heavier than the competition...
70%
tabletpcreview.com
Updated:
2014-05-18 03:11:55
Now that netbooks seem to have disappeared before we even had a chance to forget about them, the small tablet space has been quite competitive between operating systems and OEMs. Toshiba throws in its latest 8-inch Windows offering into the mix with the E...
Good Decent battery life, HDMI port and microSD, 8MP camera performs well, Goodsounding speakers, loud and clear...
Bad Text not as crisp as its competitors, and hard to read in some apps, Bulky compared to other tablets in its class, Some performance issues, like in Microsoft Outlook...
Bottom line I came in with really low expectations on the Toshiba Encore 8, but after using it, it's actually quite the contender for the small tablet space thanks to it's decent overall performance and battery life. If you are looking for something that can run the...
60%
techspot.com
Updated:
2014-05-18 03:11:55
Eight inch tablets are hot items right now as consumers are discovering the perfect balance they often present between portability and usability. Apple's iPad mini is an especially popular choice among people looking for a well-polished device with a fant...
Good Good performance from Intel's Bay Trail SoC. Surprisingly great camera for a tablet. Windows 8.1 has a strong feature set...
Bad Chubby, uninspiring design. Disappointing display resolution. The Windows desktop is tricky to use on a small screen.
Bottom line Toshiba's first foray into the world of 8-inch Windows 8.1 tablets isn't the fantastic product the company was hoping for. The drab, chubby design is particularly uninspired, failing to make an impression up against slimmer and more portable competition...
65%
techreviewsource.com
Updated:
2014-05-18 03:11:55
Laptops have always been portable and Windows-based hybrids and tablets have begun to offer more mobility than laptops past, but even the lightest 13- or 14-inch system is a bit too big to really use when you're walking down the street or hopping into a c...
Good Solid performance from fourthgeneration Atom processor. Has 32GB of internal storage. Clear, responsive touch display. Decent battery life.
Bad Limited port selection...
Bottom line The Toshiba Encore, the company's first 8-inch Windows tablet, looks pretty good with solid performance, decent battery life, and an affordable price...
80%
pcmag.com
Updated:
2014-05-18 03:11:55
Laptops have always been portable and Windows-based hybrids and tablets have begun to offer more mobility than laptops past, but even the lightest 13- or 14-inch system is a bit too big to really use when you're walking down the street or hopping into a c...
Good Solid performance from fourth-generation Atom processor. Has 32GB of internal storage. Clear, responsive touch display. Decent battery life.
Bad Limited port selection...
Bottom line The Toshiba Encore, the company's first 8-inch Windows tablet, looks pretty good with solid performance, decent battery life, and an affordable price...
80%
computershopper.com
Updated:
2014-05-18 03:11:55
Call it a category of tablets in flux. Here in early 2014, compact Windows tablets—models with 8-inch screens—continue to chip away at a niche for themselves in the already-nichey field of Windows 8 tablets. And while the market hashes out the bigger...
Good Lots of ports onboard for an 8-inch tablet, Long battery life, Built-in GPS, Includes license for Microsoft Office Home & Student...
Bad Thicker and heavier than competing 8-inch tablets, Display color looks flat, Screen not as bright as some on competing tabs...
Bottom line If battery life matters most to you, the Encore is a decent choice among 8-inch Windows tablets, but its weight and physical design make it feel like an older model...
60%
notebookcheck.net
Updated:
2014-05-18 03:11:55
Since the release of Windows 8.1 and Intel's Bay Trail Atom generation, tablets based on the Windows operating system are growing in popularity. The 8-inch Lenovo Miix 2 8 tablet did not quite win us over in our tests, but it impressed us here and there w...
Good Battery life, Memory card slot, Full version of Microsoft Office Home & Students included, System performance, Price, Display, HDMI...
Bad Limited storage space (32 GB version), Slow card reader, Back camera's resolution is lower than specified by Toshiba, No separate power connection, Short USB charging cable...
Bottom line Toshiba Encore WT8-A-102Toshiba Encore WT8-A-102Toshiba's Encore WT8-A-102 Windows 8 tablet is an all-around success. Its manufacturing quality is good, it offers a respectable range of connectivity options, and the included Microsoft Office Home & Studen...
87%
Theinquirer.net
Updated:
2014-05-18 03:11:55
JAPANESE INDUSTRIAL GIANT Toshiba's Encore tablet is a compact, relatively low-cost device that runs Microsoft's full-blown Windows 8.1 operating system despite its 8in screen format. It also comes with Microsoft Office 2013 included in the price, making...
Good Compact, runs full Windows 8.1, Microsoft Office 2013 is included, all-day battery life...
Bad Occasionally unresponsive, few I/O ports, small screen makes Windows Desktop hard to use...
60%
recombu.com
Updated:
2014-05-18 03:11:55
Toshiba's Encore is the latest tablet to rock full Windows 8, and with an 8-megapixel camera, quad-core Intel processor and full Office Home and Student 2013 included for just £249, the 8-inch Encore certainly seems to offer good value for money. But is t...
Good Full Windows 8, All-day battery life, Good connectivity...
Bad Plasticky design, Screen should be brighter, Rival tablets better for business...
Bottom line Toshiba's Encore tablet might not be a looker, with a cheap-feeling plastic build, but it's an affordable way to enjoy full Windows on a tablet. You can download and install any PC software, and enjoy it over ridiculously long journeys thanks to the excel...
60%
mobilephonereviewss.com
Updated:
2014-05-18 03:11:55
The Encore isn't a sleek and sexy budget tablet. It's chunkier and does less to hide its all-plastic heritage than the competition. It's also a few ounces heaver. Toshiba and stylish aren't two words we often get to put in the same sentence. That said, it...
0%
umpcportal.com
Updated:
2014-05-18 03:11:55
This is UMPCPortal, the site that's been covering handheld Windows PCs since 2006 and as you might imagine we've been quite excited about the return of the small-form-factor Windows PC. The Acer W3 piqued our interest earlier in the year but the sector ha...
Bottom line Overall the Toshiba Encore WT8, and this could apply to all Windows 8.1 8-inch tablets, doesn't quite feel like a polished consumer tablet. It's a little too big and there are avenues of usage that can lead to problems unless the user has experience with...
0%
umpcportal.com
Updated:
2014-05-18 03:11:55
As the year draws to a close I'm frantically trying to finish the full review of the Toshiba WT8. It's taking longer than expected for a number of reasons, not least is the fact that there's just so much to this tablet. So many usage scenarios, so much dy...
0%
Laptopmag.com
Updated:
2014-05-18 03:11:55
Lenovo, Dell and Acer have all released 8-inch Windows 8 tablets that make the touch-ready OS more portable than ever, and now it's Toshiba's turn to get in on the fun. The Toshiba Encore ($329 MSRP; as low as $299 online) packs an Intel Bay Trail process...
Good Speedy performance, Useful Toshiba apps, Long battery life, MicroHDMI port...
Bad Heavier than competitors, Screen not as bright as other tablets...
Bottom line The Toshiba Encore delivers speedy performance, handy apps and more ports than other compact Windows 8.1 tablets, but it's bulkier...
70%
umpcportal.com
Updated:
2014-05-18 03:11:55
I've tested a number of Baytrail devices and, as always with a new platform, there's potentially a difference between the over-excited experience at the launch event and real-life usage; Sometimes it's disappointing. In this case, I'm extremely excited be...
0%
windowscentral.com
Updated:
2014-05-18 03:11:55
When it comes to 8-inch tablets with Windows 8.1, consumers have quite a few choices this holiday season. The good news here is that so far, almost all of them have been really good in terms of performance due to the similarity in specs. Still, from Dell...
Bottom line Despite the HDMI not working out for me and the rear camera occasionally not launching, both driver issues that presumably could be fixed, the Encore is an interesting device. In theory, I shouldn't like it—it's much thicker than the Dell and even heavie...
0%
wccftech.com
Updated:
2014-08-06 11:54:06
The Toshiba Encore 8 is one of the latest tablet PC featuring Intel's Bay-Trail-T Atom processor. The tablet is aimed towards mainstream users and costs around the $299 range which is a steep price when compared against the competition.As an Intel Tablet...
Bottom line Powered by Intel's latest Silvermont architecture based on the 22nm process, the Toshiba Encore 8 Windows 8.1 tablet is powerful indeed but its backed by a steep pricing of $299 US which is a lot more than its competitors that are currently offering more...
66%
booredatwork.com
Updated:
2014-10-19 04:38:14
The Toshiba Encore is a fantastic tablet in every respect, being affordable, portable and powered by the resourceful Intel Baytrail processor, which provides solid performance and battery life. Multitask with ease, browse the web at high speed and soak up...
0%
zdnet.com
Updated:
2015-06-26 21:19:06
Toshiba's 8-inch Encore tablet runs full-blown Windows, so it can run desktop applications other than the version of Office that's bundled with Windows RT on ARM-based tablets such as Microsoft's Surface 2 .With 32GB (£249) and 64GB (£299) options availab...
0%