location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3 Year Onsite Service
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UP-36-GOLD-7X80 show
Show alternative article codes used in the online market place
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41905
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Upgrade On-site
  • - 1 license(s)
  • - 3 year(s)
  • - Service time (hours x days): 8x5
  • - Response time: 8 h
  • - Phone support On-site support
Long product name Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) :
The long product name of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3 Year Onsite Service, Engineer with Parts, 8 Hour Response
More>>>
Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
The official description of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Gold Service 3 year upgrade to standard warranty - Onsite service within 8 hours of fault reported, technician visit with full spares kit. Geared towards business critical support of customers whose scanning is an integral part of their business operations, Fujitsu On-Site Repair Services are focused on fixing your equipment on the first visit.

Short summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This short summary of the Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu 3 Year Onsite Service, 1 license(s), 3 year(s), On-site, 8x5, Next Business Day (NBD)

Long summary description Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s):
This is an auto-generated long summary of Fujitsu 3 Year Onsite Service 1 license(s) 3 year(s) based on the first three specs of the first five spec groups.

Fujitsu 3 Year Onsite Service. License quantity: 1 license(s), Number of years: 3 year(s), Service time (hours x days): 8x5, Response time: 8 h, Type: On-site, Next Business Day (NBD)

Features
License quantity
1 license(s)
Product type
Upgrade
Type
On-site
Next Business Day (NBD)
Yes
Service time (hours x days)
8x5
Response time
8 h
Number of years
3 year(s)
Phone support
Yes
Features
On-site support
Yes
Remote desktop support
Yes
Assurance program level
Gold
Parts, labour & shipping included
Yes
Technician visit with spares kit
Yes
Repairs performed onsite
Yes
Compatibility
Fujitsu fi-7180, fi-7280