location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Double Sided Matte Paper - A4 - 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Double Sided Matte Paper - A4 - 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041569 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343839014 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312117
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Aug 2023 11:02:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Double Sided Matte Paper - A4 - 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A4
  • - 178 g/m²
  • - Finish type: Matt
  • - 50 sheets
  • - White
Long product name Epson Double Sided Matte Paper - A4 - 50 Sheets :
The long product name of Epson Double Sided Matte Paper - A4 - 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Double Sided Matte Paper - A4 - 50 Sheets
More>>>
Epson Double Sided Matte Paper - A4 - 50 Sheets:
The official description of Epson Double Sided Matte Paper - A4 - 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The light-white matt surface of this heavy printing medium ensures a more even colour distribution, resulting in this product being ideally suited for many applications for beginners as well as for professional users. Photographers and graphic designers are thus in a position to produce high-quality photographs and pictures with a matt photo-like finish.

Short summary description Epson Double Sided Matte Paper - A4 - 50 Sheets:
This short summary of the Epson Double Sided Matte Paper - A4 - 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Double Sided Matte Paper - A4 - 50 Sheets, Matt, 178 g/m², A4, White, 50 sheets, Epson Stylus Color 600, Epson Stylus Color 400, Stylus Photo 700, Stylus Color 740, Epson Stylus...

Long summary description Epson Double Sided Matte Paper - A4 - 50 Sheets:
This is an auto-generated long summary of Epson Double Sided Matte Paper - A4 - 50 Sheets based on the first three specs of the first five spec groups.

Epson Double Sided Matte Paper - A4 - 50 Sheets. Finish type: Matt, Media weight: 178 g/m², Paper size: A4. Quantity per pack: 1 pc(s), Package width: 220 mm, Package depth: 300 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 100 cm. Country of origin: Japan

Features
Paper size
A4
Product colour
White
Finish type *
Matt
Media weight *
178 g/m²
Sheets per pack
50 sheets
Both sides printable
Yes
Features
Compatible products
Epson Stylus Color 600, Epson Stylus Color 400, Stylus Photo 700, Stylus Color 740, Epson Stylus Color 740i, Stylus Photo 1200, Stylus Color 1160, Stylus Photo 1270, Stylus Color 760, Epson Stylus Color 670, Stylus Color 860, Stylus Photo 870, Stylus Photo 2000P, Epson Stylus Color 880, Epson Stylus Color 980, Stylus Color 680, Stylus Photo 2100, Epson Stylus Photo 1290, Stylus Photo 1290 Silver, Stylus Photo 890, Stylus Photo 895, Stylus C40UX & C40SX, Stylus C40SX, Stylus Photo 810, Stylus C60, Stylus C80, Stylus C70, Stylus Photo 925, Stylus C41UX, Stylus C41SX, Stylus Photo 830, Stylus C61, Stylus C82, Stylus CX5100, Stylus CX3100, Stylus Photo 915, Stylus Photo 935, Stylus Photo 830U, Epson Stylus C63, Stylus C83, Stylus Photo R310, Stylus Photo RX510, Stylus Photo R210, Stylus CX5300, Stylus Photo R800, Stylus CX1500, Stylus C65, Stylus CX3500, Stylus CX6500, Stylus Photo RX430, Stylus Photo RX700, Stylus Photo RX630, Stylus Photo R1800, Stylus Photo R2400, Stylus Photo R250, Stylus Photo R350, Stylus Photo RX650, Stylus CX4700, Stylus CX3700, Stylus Photo RX530, Stylus C67, Stylus C87, Stylus C87+, Stylus Photo R230, Stylus CX4100, Stylus CX5700F, Stylus CX4900, Stylus CX3900, Stylus Photo 1410, Stylus CX5900, Stylus Photo R390, Stylus Photo RX590, Stylus C79, Stylus C59, Stylus CX6900F, Stylus C90, Stylus Photo RX690, Stylus C110, Stylus CX5500, Stylus CX7300, Stylus CX8300, Stylus Photo R290, Stylus Photo RX610, Stylus CX9300F, Stylus Photo R1900, Stylus Photo R2880, Stylus Photo TX800FW, Stylus Photo TX700W, Stylus Photo T50, Stylus Photo TX650, Stylus Photo TX810FW, Stylus Photo TX710W, Epson Artisan 835, Epson Artisan 725, Stylus Photo R3000, Epson Artisan 730, Epson Artisan 837, Stylus Photo R2000, Epson Artisan 635, Epson Artisan 1430, Expression Photo XP-850, Expression Premium XP-800, Expression Premium XP-700, Expression Premium XP-600, Expression Photo XP-950, Expression Premium XP-710, Expression Premium XP-610, Expression Premium XP-510, Expression Photo XP-860, Expression Premium XP-820, Expression Premium XP-720, Expression Premium XP-620, Expression Premium XP-520, SureColor P600, WorkForce ET-4550, SureColor P405, WorkForce ET-16500, Expression ET-3600, Expression Premium ET-7700, Expression Premium ET-7750, Expression Photo XP-8500, WorkForce ET-4750, Expression ET-3700, Expression Photo HD XP-15000, EcoTank ET-M3170, EcoTank ET-M3170, EcoTank ET-M3180, EcoTank ET-M1180, EcoTank ET-M1180, EcoTank ET-M1100, EcoTank ET-M1100, EcoTank ET-M1120, EcoTank ET-M1120, EcoTank ET-M2170, EcoTank ET-M1170, Expression Photo XP-8600
Packaging data
Quantity per pack
1 pc(s)
Package width
220 mm
Package depth
300 mm
Package height
15 mm
Package weight
700 g
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
100 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
100 cm
Products per pallet
700 pc(s)
Products per pallet (UK)
700 pc(s)
Products per pallet layer
100 pc(s)
Products per pallet layer (UK)
140 pc(s)
Master (outer) case width
320 mm
Master (outer) case length
470 mm
Master (outer) case height
200 mm
Master (outer) case gross weight
14.5 g
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Photo Paper Glossy - A4 - 20 sheets Epson Photo Paper Glossy - A4 - 20 sheets
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 3 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)