StarTech.com logo

StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter

Data-sheet quality:
created/standardized by Icecat
Product views:
206110
Info modified on:
06 Sept 2024, 14:28:13
Bullet Points StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
  • - MINI HDMI TO DVI CABLE: 3.3 ft (1 m) Mini HDMI male to DVI-Digital (19-pin) male cable supports Full HD 1920x1200p, 60Hz/1080p, Single link, 3.9 Gbps bandwidth, 24 Bpp (RGB) color depth
  • - DURABLE: Full HD high speed fully molded cable with durable PVC jacket for high strength and reliability; Flexible PVC strain relief prevents fraying or damage due to repetitive bending or rough usage; Ideal for Commercial environments
  • - QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • - APPLICATIONS: This cable connects Mini HDMI (Type-C) devices such as phones, tablets, laptops and cameras (DSLR/Video) to your DVI-Digital monitor/DVI display/projector; Ideal for viewing on larger screens; works with Samsung/Dell/HP/Acer/LG monitors
  • - SPECS: 1 m (3.3 ft) / Black / HDMI Male (HDMI Type-C/Mini) to DVI-Digital (24-pin) Female / Gold-plated connectors / 30 AWG / 0.2" (5mm) OD / PVC Jacket / EMI Shield: Al-Mylar foil with Copper Braid
Warranty:
Lifetime
Long product name StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:

StarTech.com StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter (HDCDVIMM1M)

StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:

View your pictures or videos from your HDMI Mini-equipped camera or other mobile device up to 1m away from your DVI-D display

The HDCDVIMM1M 1m Mini HDMI® to DVI-D Cable enables you to view your pictures and videos from your HDMI Mini-equipped camera or other mobile device (Tablet, laptop, etc.) on a DVI-D capable display or projector. As an option, in order to incorporate audio with your video presentations you can use our 3ft (1m) Slim 3.5mm Stereo Audio Cable (MU3MMS).

Backed by Lifetime Warranty, the HDCDVIMM1M is designed and constructed for maximum durability, to ensure dependable performance.

The StarTech.com Advantage

Short summary description StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:

StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter, 1 m, Mini-HDMI, DVI-D, Male, Male, Straight

Long summary description StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:

StarTech.com 1m (3.3 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter. Cable length: 1 m, Connector 1: Mini-HDMI, Connector 2: DVI-D. Weight: 110 g. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 380 mm, Master (outer) case length: 430 mm, Master (outer) case height: 290 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.