location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDCDVIMM3M show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030853156 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - MINI HDMI TO DVI CABLE: 3m (9.8 ft) Mini HDMI male to DVI-Digital (19-pin) male cable supports Full HD 1920x1200p, 60Hz/1080p, Single link, 3.9 Gbps bandwidth, 24 Bpp (RGB) color depth
  • - DURABLE: Full HD high speed fully molded cable with durable PVC jacket for high strength and reliability; Flexible PVC strain relief prevents fraying or damage due to repetitive bending or rough usage; Ideal for Commercial environments
  • - QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
  • - APPLICATIONS: This cable connects Mini HDMI (Type-C) devices such as phones, tablets, laptops and cameras (DSLR/Video) to your DVI-Digital monitor/DVI display/projector; Ideal for viewing on larger screens; works with Samsung/Dell/HP/Acer/LG monitors
  • - SPECS: 3m (9.8 ft) / Black / HDMI Male (HDMI Type-C/Mini) to DVI-Digital (24-pin) Female / Gold-plated connectors / 30 AWG / 0.2" (5mm) OD / PVC Jacket / EMI Shield: Al-Mylar foil with Copper Braid
Warranty: Lifetime
Long product name StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter :
The long product name of StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter (HDCDVIMM1M)
More>>>
StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
The official description of StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

View your pictures or videos from your HDMI Mini-equipped camera or other mobile device up to 3m away from your DVI-D displayThe HDCDVIMM3M 3m Mini HDMI® to DVI-D Cable enables you to view your pictures and videos from your HDMI Mini-equipped camera or other mobile device (Tablet, laptop, etc.) on a DVI-D capable display or projector. As an option, in order to incorporate audio with your video presentations you can use our 10ft (3m) Slim 3.5mm Stereo Audio Cable (MU10MMS).Backed by Lifetime Warranty, the HDCDVIMM3M is designed and constructed for maximum durability, to ensure dependable performance.The StarTech.com Advantage

Short summary description StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
This short summary of the StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter, 3 m, Mini-HDMI, DVI-D, Male, Male, Straight

Long summary description StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
This is an auto-generated long summary of StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter based on the first three specs of the first five spec groups.

StarTech.com 3m (9.8 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter. Cable length: 3 m, Connector 1: Mini-HDMI, Connector 2: DVI-D. Weight: 144.6 g. Quantity per pack: 1 pc(s), Package width: 200 mm, Package depth: 220 mm. Master (outer) case width: 380 mm, Master (outer) case length: 470 mm, Master (outer) case height: 290 mm

Features
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Gold
Cable length *
3 m
Connector 1 *
Mini-HDMI
Connector 2 *
DVI-D
Connector 1 gender *
Male
Connector 2 gender *
Male
Maximum resolution
1920 x 1200 pixels
Bandwidth
3900 MB/s
Maximum refresh rate
60 Hz
Product colour
Black
Jacket material
Polyvinyl chloride (PVC)
AWG wire size
30
Weight & dimensions
Weight
144.6 g
Packaging data
Quantity per pack
1 pc(s)
Package width
200 mm
Package depth
220 mm
Package height
10 mm
Package weight
154.1 g
Technical details
Compliance certificates
CE, RoHS
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
380 mm
Master (outer) case length
470 mm
Master (outer) case height
290 mm
Products per master (outer) case
100 pc(s)
Country Distributor
España 2 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Suomi 2 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)