Product Brochure/Datasheet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - MINI HDMI TO DVI CABLE: 2 m (6.6 ft) Mini HDMI male to DVI-Digital (19-pin) male cable supports Full HD 1920x1200p, 60Hz/1080p, Single link, 3.9 Gbps bandwidth, 24 Bpp (RGB) color depth
- - DURABLE: Full HD high speed fully molded cable with durable PVC jacket for high strength and reliability; Flexible PVC strain relief prevents fraying or damage due to repetitive bending or rough usage; Ideal for Commercial environments
- - QUALITY CONSTRUCTION: 30AWG wire with gold-plated connectors, and superior EMI shielding with Al-Mylar foil and copper braid improve signal integrity and reliability, providing higher quality video and audio
- - APPLICATIONS: This cable connects Mini HDMI (Type-C) devices such as phones, tablets, laptops and cameras (DSLR/Video) to your DVI-Digital monitor/DVI display/projector; Ideal for viewing on larger screens; works with Samsung/Dell/HP/Acer/LG monitors
- - SPECS: 2 m (6.6 ft) / Black / HDMI Male (HDMI Type-C/Mini) to DVI-Digital (24-pin) Female / Gold-plated connectors / 30 AWG / 0.2" (5mm) OD / PVC Jacket / EMI Shield: Al-Mylar foil with Copper Braid
Warranty:
Lifetime
Long product name StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter
:
The long product name of StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
StarTech.com StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter (HDCDVIMM1M)
More>>>
StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
The official description of StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
View your pictures or videos from your HDMI Mini-equipped camera or other mobile device up to 2m away from your DVI-D displayThe HDCDVIMM2M 2m Mini HDMI® to DVI-D Cable enables you to view your pictures and videos from your HDMI Mini-equipped camera or other mobile device (Tablet, laptop, etc.) on a DVI-D capable display or projector. As an option, in order to incorporate audio with your video presentations you can use our 6ft (2m) Slim 3.5mm Stereo Audio Cable (MU6MMS).Backed by Lifetime Warranty, the HDCDVIMM2M is designed and constructed for maximum durability, to ensure dependable performance.The StarTech.com Advantage
Short summary description StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
This short summary of the StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter data-sheet is auto-generated and uses the product title and the first six key specs.
StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter, 2 m, Mini-HDMI, DVI-D, Male, Male, Straight
Long summary description StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter:
This is an auto-generated long summary of StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter based on the first three specs of the first five spec groups.
StarTech.com 2m (6.6 ft) Mini HDMI to DVI Cable - DVI-D to HDMI Cable (1920x1200p) - 19 Pin HDMI Mini Male to DVI-D Male - Digital Monitor Cable Adapter M/M - Mini HDMI to DVI Adapter. Cable length: 2 m, Connector 1: Mini-HDMI, Connector 2: DVI-D. Sustainability certificates: CE, RoHS. Weight: 107.6 g. Quantity per pack: 1 pc(s), Package width: 183 mm, Package depth: 200 mm. Master (outer) case width: 380 mm, Master (outer) case length: 430 mm, Master (outer) case height: 290 mm