location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology Disk Tray (Type R6) Bezel panel

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Disk Tray (Type R6)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DISK TRAY TYPE R6 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174729944 show
Category:
Components of a computer case.
Computer Case Parts Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Feb 2020 16:35:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Synology Disk Tray (Type R6) Bezel panel :
The long product name of Synology Disk Tray (Type R6) Bezel panel. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3.5"/2.5" HDD Tray RS 1U (14 Series), 140 g
More>>>
Short summary description Synology Disk Tray (Type R6) Bezel panel:
This short summary of the Synology Disk Tray (Type R6) Bezel panel data-sheet is auto-generated and uses the product title and the first six key specs.

Synology Disk Tray (Type R6), Bezel panel, Black, White, 2.5/3.5, RS214, RS814, RS814+, RS814RP+., 104 mm, 171 mm

Long summary description Synology Disk Tray (Type R6) Bezel panel:
This is an auto-generated long summary of Synology Disk Tray (Type R6) Bezel panel based on the first three specs of the first five spec groups.

Synology Disk Tray (Type R6). Type: Bezel panel, Product colour: Black, White, Size (imperial): 2.5/3.5. Width: 104 mm, Depth: 171 mm, Height: 26.5 mm. Dimensions (WxDxH): 104 x 171 x 26.5 mm

Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Belgium 1 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)