Synology logo

Synology Disk Holder C 6.35 cm (2.5") Carrier panel Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114924
Info modified on:
09 Jan 2023, 09:34:07
Long product name Synology Disk Holder C 6.35 cm (2.5") Carrier panel Black:

2.5" Disk Holder Type C, 40 g

Short summary description Synology Disk Holder C 6.35 cm (2.5") Carrier panel Black:

Synology Disk Holder C, 6.35 cm (2.5"), Carrier panel, Black, 115 mm, 103 mm, 15 mm

Long summary description Synology Disk Holder C 6.35 cm (2.5") Carrier panel Black:

Synology Disk Holder C. Size (imperial): 6.35 cm (2.5"), Type: Carrier panel, Product colour: Black. Width: 115 mm, Depth: 103 mm, Height: 15 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.