location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung WMN9500SD TV mount 2.41 m (95") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WMN9500SD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WMN9500SD
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806085902961
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124124
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2023 15:06:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung WMN9500SD TV mount 2.41 m (95") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum screen size: 2.41 m (95") Wall
  • - Minimum VESA mount: 900 x 600 mm Maximum VESA mount: 900 x 600 mm
  • - Number of displays supported: 1
  • - Black
Long product name Samsung WMN9500SD TV mount 2.41 m (95") Black :
The long product name of Samsung WMN9500SD TV mount 2.41 m (95") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wall mount for Samsung ME95C (95", 900 x 600), black
More>>>
Short summary description Samsung WMN9500SD TV mount 2.41 m (95") Black:
This short summary of the Samsung WMN9500SD TV mount 2.41 m (95") Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung WMN9500SD, 2.41 m (95"), 900 x 600 mm, 900 x 600 mm, Black

Long summary description Samsung WMN9500SD TV mount 2.41 m (95") Black:
This is an auto-generated long summary of Samsung WMN9500SD TV mount 2.41 m (95") Black based on the first three specs of the first five spec groups.

Samsung WMN9500SD. Maximum screen size: 2.41 m (95"), Minimum VESA mount: 900 x 600 mm, Maximum VESA mount: 900 x 600 mm. Product colour: Black

Mounting
Maximum screen size *
2.41 m (95")
Minimum VESA mount *
900 x 600 mm
Maximum VESA mount *
900 x 600 mm
Number of displays supported
1
Mounting type *
Wall
Design
Product colour *
Black
Compatibility
Samsung ME95C
Weight & dimensions
Weight
5 kg
Logistics data
Harmonized System (HS) code
85299097
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
United States 1 distributor(s)