location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LZ1128 Lens Zipper Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LZ1128 Lens Zipper Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2777A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999470870
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LZ1128 Lens Zipper Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Protective soft case for EF 300mm f/4L IS USM lens.
Long product name Canon LZ1128 Lens Zipper Case :
The long product name of Canon LZ1128 Lens Zipper Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LZ1128 Lens Zipper Case
More>>>
Canon LZ1128 Lens Zipper Case:
The official description of Canon LZ1128 Lens Zipper Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protective soft case for EF 300mm f/4L IS USM lens.

Short summary description Canon LZ1128 Lens Zipper Case:
This short summary of the Canon LZ1128 Lens Zipper Case data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LZ1128 Lens Zipper Case, Grey, Nylon, EF 300 4.0 L EF 300mm f/4L IS USM

Long summary description Canon LZ1128 Lens Zipper Case:
This is an auto-generated long summary of Canon LZ1128 Lens Zipper Case based on the first three specs of the first five spec groups.

Canon LZ1128 Lens Zipper Case. Product colour: Grey, Material: Nylon. Compatibility: EF 300 4.0 L EF 300mm f/4L IS USM

Design
Product colour *
Grey
Material
Nylon
Features
Compatibility
EF 300 4.0 L EF 300mm f/4L IS USM
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 2 distributor(s)
Suomi 2 distributor(s)