location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Singlepack Black T486011

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Black T486011
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T486011 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343831230 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63785
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jun 2022 15:26:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Singlepack Black T486011 :
The long product name of Epson Singlepack Black T486011. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cart Black f Stylus Pro 5500
More>>>
Epson Singlepack Black T486011:
The official description of Epson Singlepack Black T486011 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

High Capacity Ink Cartridge incorporating EPSON ColorFast Ink featuring EPSON Micro Encapsulation technology, offering increased print longevity with selected EPSON Speciality media.

Short summary description Epson Singlepack Black T486011:
This short summary of the Epson Singlepack Black T486011 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Singlepack Black T486011, 1 pc(s)

Long summary description Epson Singlepack Black T486011:
This is an auto-generated long summary of Epson Singlepack Black T486011 based on the first three specs of the first five spec groups.

Epson Singlepack Black T486011. Quantity per pack: 1 pc(s)

Features
Quantity per pack *
1 pc(s)
Type *
Original
Country of origin
Japan
Colour
No
Weight & dimensions
Width
109 mm
Depth
27 mm
Height
145 mm
Package width
110 mm
Package depth
145 mm
Package height
30 mm
Package weight
220 g
Logistics data
Pallet gross width
80 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
176 cm
Products per pallet
600 pc(s)
Master (outer) case width
350 mm
Master (outer) case length
645 mm
Master (outer) case height
220 mm
Products per master (outer) case
100 pc(s)
Master (outer) case gross weight
21.6 g
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
176 cm
Products per pallet (UK)
900 pc(s)
Products per pallet layer
300 pc(s)
Products per pallet layer (UK)
400 pc(s)
Brand Image Product code Product Stock Price from
Epson Singlepack Cyan T477011 220 ml Epson Singlepack Cyan T477011 220 ml
(show image)
C13T477011 Singlepack Cyan T477011 220 ml 0.00
(excl. VAT)
0 (incl. VAT)
Epson Singlepack Colour T488011 Epson Singlepack Colour T488011
(show image)
C13T488011 Singlepack Colour T488011 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)