location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041338
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830035 show
Category:
Large format media include billboard posters and large outdoor screens.
Large Format Media Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 270311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m² :
The long product name of Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²
More>>>
Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²:
The official description of Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Premium Semigloss Photo Paper (250) delivers highly saturated prints by offering maximum ink coverage and a high D-Max for true photographic reproductions. Its 265 micron resin coated base gives prints a photographic feel, and keeps the paper cockle-free. Ideal for use with all Epson Inks.Like all Epson innovative media, this paper is engineered to give you the highest resolution and colour saturation possible. As always, Epson supplies guarantees Epson quality.Overview- Highest colour gamut available for vivid colour reproduction- Resin coated paper base for actual photo prints- Semigloss finish- Enhanced 2880 dpi printing for the highest quality output- Dries instantly for easy handling (using Epson inks)- Compatible with UltraChrome™ ink- 265 micron thickness for a durable photographic feel

Short summary description Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²:
This short summary of the Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m², Semi-gloss, 265 µm, 250 g/m²

Long summary description Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m²:
This is an auto-generated long summary of Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m² based on the first three specs of the first five spec groups.

Epson Premium Semigloss Photo Paper Roll, Paper Roll (w: 329), 250g/m². Finish type: Semi-gloss, Printing media thickness: 265 µm, Print media weight: 250 g/m²

Features
Printing media thickness
265 µm
Print media weight
250 g/m²
Finish type
Semi-gloss
Country of origin
Japan
Packaging data
Quantity per pack
1 pc(s)
Package width
95 mm
Package depth
340 mm
Package weight
1.21 kg
Package height
95 mm
Logistics data
Master (outer) case gross weight
12.7 g
Master (outer) case length
500 mm
Master (outer) case width
203 mm
Master (outer) case height
370 mm
Logistics data
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
111 cm
Products per master (outer) case
10 pc(s)
Products per pallet layer
70 pc(s)
Products per pallet layer (UK)
100 pc(s)
Products per pallet (UK)
300 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
111 cm
Harmonized System (HS) code
48025590
Other features
Products per pallet
210 pc(s)
Recommended usage
Inkjet printing
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Polska 1 distributor(s)
Österreich 1 distributor(s)
Danmark 3 distributor(s)
Nederland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)