location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FAX-JX210P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3303B017 show
Show alternative article codes used in the online market place
Category:
With a facsimile (fax) it is possible to send documents to and receive from other facsimiles; all you need is your existing phone line. Often facsimiles also have a copy (scan & print) function, although the quality of the copies is not always that great for most machines.
Fax Machines Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102311
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 14:25:35
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black :
The long product name of Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FAX-JX210P
More>>>
Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:
The official description of Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Affordable and compact, the JX210P covers all your facsimile needs with UHQ image processing for clearer faxing. Features 100 sheet feeder, PC print function and 20-sheet ADF for added convenience.

Affordable Inkjet fax
The JX210P is an inkjet fax machine with integrated telephone handset, allowing you to send and receive detailed, clear faxes on plain paper, as well as make calls. Take advantage of features that save you time and money: Caller ID and Direct mail prevention keep you in control of what comes in, reducing ink and paper wastage. The dial security function gives peace of mind that your documents are sent to the correct destination.

UHQ image processing technology
Ultra High Quality (UHQ) image processing technology with 256 greyscales is used to scan faithful reproductions of diagrams, photos and documents when faxing so you can be sure of the clearest possible result at the other end.

FINE Cartridges
Canon’s FINE cartridge technology produces great quality monochrome prints and sharp documents. Compatible with PG-40 cartridges (1x supplied) as well as PG-50 cartridges for reduced running costs and longer periods between cartridge changes.

9 One-Touch and 60 coded speed dials
You can save up to 9 of your regularly used numbers as One-Touch speed dial numbers. A further 60 numbers can be saved as coded speed dials saving you the hassle of looking up a number each time. Easily access your speed dial numbers using the convenient Multifunctional cross-key in the centre of the panel.

Stylish design
With an attractive yet unobtrusive design, the JX210P fits neatly into compact spaces. It’s perfect for small and home offices, or shops and busy restaurants – in any business environment where space is at a premium.

60 pages fax memory
The 60 page memory stores incoming faxes – even if paper runs out, your incoming faxes will not be lost.

20-sheet ADF
There’s no need to stand around your fax machine. The 20-sheet Auto Document Feeder (ADF) deals with large documents page by page so you don’t have to.

100-sheet auto feeder
A large capacity auto feeder means less time wasted restocking the paper supply.

Short summary description Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:
This short summary of the Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon FAX-JX210P, Inkjet, 14.4 Kbit/s, dots x 7.7, MH, MMR, MR, 70 locations, 4.5 cpm

Long summary description Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black:
This is an auto-generated long summary of Canon FAX-JX210P fax machine Inkjet 14.4 Kbit/s dots x 7.7 Black based on the first three specs of the first five spec groups.

Canon FAX-JX210P. Print technology: Inkjet, Modem speed: 14.4 Kbit/s, Fax resolution: dots x 7.7. Copy speed (black, normal quality, A4): 4.5 cpm. Standard input capacity: 100 sheets, Auto document feeder (ADF) input capacity: 20 sheets. Fax memory: 60 pages. Dimensions (WxDxH): 400 x 269 x 174 mm, Weight: 4.1 kg

Fax
Print technology *
Inkjet
Colour faxing *
No
Modem speed *
14.4 Kbit/s
Fax resolution
dots x 7.7
Fax coding methods
MH, MMR, MR
Fax broadcasting
70 locations
Auto-redialing
Yes
Auto reduction
Yes
Copying
Copy speed (black, normal quality, A4)
4.5 cpm
Greyscale levels
256
Input & output capacity
Standard input capacity
100 sheets
Input & output capacity
Auto document feeder (ADF) input capacity
20 sheets
Memory
Fax memory
60 pages
Technical details
Product colour
Black
Weight & dimensions
Dimensions (WxDxH)
400 x 269 x 174 mm
Weight
4.1 kg
Power
Power consumption (typical)
39 W
Power consumption (standby)
1.7 W
Scanning
Scan speed
10 sec/page
Other features
Power supply type
AC 200-240V / 50-60Hz
Copy resolution (black text)
600 x 600 DPI
Country Distributor
Nederland 1 distributor(s)