location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LEGRIA FS20 1.07 MP CCD Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LEGRIA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FS20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3611B001 show
Show alternative article codes used in the online market place
Category:
Hand-held camcorders allow you to record your own video and make photoshots. You can always have such cameras with you to record the important moments of your life and share them with friends or family. You can even make your own movie!
Camcorders Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91023
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon LEGRIA FS20 1.07 MP CCD Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.07 MP CCD 25.4 / 6 mm (1 / 6") Black, Silver
  • - Optical zoom: 37x Digital zoom: 2000x
  • - LCD 6.86 cm (2.7")
  • - Dolby Digital Built-in microphone
  • - Lithium-Ion (Li-Ion) 3.5 h
Long product name Canon LEGRIA FS20 1.07 MP CCD Black, Silver :
The long product name of Canon LEGRIA FS20 1.07 MP CCD Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS20, 8GB, 1/6" CCD, 1.07 MP, 37x, 2.7" LCD, SD / SDHC
More>>>
Canon LEGRIA FS20 1.07 MP CCD Black, Silver:
The official description of Canon LEGRIA FS20 1.07 MP CCD Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Small enough to carry anywhere, the LEGRIA FS20 lets you shoot more than 5 hours of video to 8GB of built-in flash memory. Alternatively, record straight to memory card – just perfect for sharing.

Features
- 8GB Dual Flash Memory
- Incredibly compact design
- Video Snapshot
- 45x Canon Advanced Zoom
- Megapixel CCD
- Pre REC
- Intelligent battery system and high speed charging
- Microphone and headphone jacks
- Dual Shot
- PIXELA software

Whenever, wherever. Great movies in the palm of your hand.

Dual Flash Memory
With 8GB Dual Flash Memory, the LEGRIA FS20 offers you two ways to record. Store over 5 hours of movies to internal memory, or shoot straight to SD or SDHC memory cards for easy sharing.

Compact and light
Take your camcorder anywhere. Weighing just 230g, LEGRIA FS20 won’t ever slow you down.

Video Snapshot
Video Snapshot mode makes it incredibly easy to create movies for sharing with friends and family. Every time the Record button is pressed, a short 4 second clip is captured. Simply add your clips to a playlist, select a soundtrack, and you’re instantly ready to play your movie on a TV – with no need for editing on a PC. 4 seconds is the average length of one ‘cut’ in a TV show, helping to give your final movie an expert feel. Five rights-free tracks are pre-loaded onto the camcorder but you can also add your own music using the supplied Music Transfer Utility software.

45x Advanced Zoom
Combining the power of the DIGIC DV II processor and the quality of a genuine Canon Video Lens, the LEGRIA FS20 offers the extended reach of a 45x Advanced Zoom.

Megapixel CCD
Thanks to its Megapixel CCD, the LEGRIA FS20 delivers superior quality video images and digital photographs.

Pre REC function
In Pre REC mode, the camcorder starts recording three seconds before you even press the Record button. 3 seconds of footage are continuously stored and automatically added to the beginning of your clip from whenever you start videoing – never miss that crucial moment again.

Quick Charge
After a long day’s shooting, it only takes 20 minutes to recharge the camcorder’s battery sufficiently for a further hour’s recording.

Microphone and headphone jacks
A microphone input and headphone jack give you the ability to record better audio and closely monitor it during recording.

Dual Shot
Dual Shot sets all controls to automatic, leaving you free to frame your shots. You can shoot high quality photos during video recording, without the bother of switching between settings on the Control Dial.

PIXELA software
Supplied PIXELA™ software provides an easy way to edit and share your movies – burn a DVD, convert a movie for upload to the web, or transfer it to your personal media player. To burn a DVD at the touch of a button, opt for the DW-100 DVD Burner (available to buy separately).

Short summary description Canon LEGRIA FS20 1.07 MP CCD Black, Silver:
This short summary of the Canon LEGRIA FS20 1.07 MP CCD Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LEGRIA FS20, 1.07 MP, CCD, 25.4 / 6 mm (1 / 6"), 6.86 cm (2.7"), LCD, 225 g

Long summary description Canon LEGRIA FS20 1.07 MP CCD Black, Silver:
This is an auto-generated long summary of Canon LEGRIA FS20 1.07 MP CCD Black, Silver based on the first three specs of the first five spec groups.

Canon LEGRIA FS20. Total megapixels: 1.07 MP, Sensor type: CCD, Optical sensor size: 25.4 / 6 mm (1 / 6"). Optical zoom: 37x, Digital zoom: 2000x, Focal length range: 2.6 - 96.2 mm. Maximum memory card size: 16 GB. Camera shutter speed: 1/2000 - 1/6 s. Display diagonal: 6.86 cm (2.7"), Display: LCD

Image sensor
Total megapixels *
1.07 MP
Sensor type *
CCD
Optical sensor size *
25.4 / 6 mm (1 / 6")
Effective megapixels (movie)
710000 MP
Lens system
Focal length range
2.6 - 96.2 mm
Focal length (35mm film equivalent)
41.7 - 1877 mm
Optical zoom *
37x
Digital zoom *
2000x
Image stabilizer *
Yes
Storage
Maximum memory card size *
16 GB
Shutter
Camera shutter speed
1/2000 - 1/6 s
Display
Display diagonal *
6.86 cm (2.7")
Display
LCD
Camera
Self-timer delay
10 s
Minimum illumination
1.5 lx
Photo mode
Yes
Design
Product colour *
Black, Silver
Audio
Audio system
Dolby Digital
Built-in microphone *
Yes
Audio
Audio dubbing
No
Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
No
Battery
Battery technology *
Lithium-Ion (Li-Ion)
Battery life (max) *
3.5 h
Battery type
BP-808
Weight & dimensions
Width
55 mm
Depth
121 mm
Height
59 mm
Weight *
225 g
Packaging content
Bundled software
PIXELA
Other features
Aperture range (F-F)
2 - 5.2
Cable type
1x USB
Interface
USB 2.0
Auto focus
Yes
Fader
Yes
Snapshot
Yes
Internal memory
8192 MB
Manual focus
Yes
Art
Yes
Night mode
Yes
Sports
Yes
Spotlight
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:26:36
Uk has collected 1 expert review for Canon LEGRIA FS20 1.07 MP CCD Black, Silver and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Brand Image Product code Product Stock Price from
Canon HG20 3.31 MP CMOS Black Canon HG20 3.31 MP CMOS Black
(show image)
3086B017 HG20 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)