location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m²

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m²
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041330
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Dec 2019 17:27:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m² :
The long product name of Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m². For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Paper Photo semi-gloss 100mmx8mm roll
More>>>
Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m²:
The official description of Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m² as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This is an RC (Resin Coated) based 251g/m

Short summary description Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m²:
This short summary of the Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m² data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m², 251 g/m², 10 cm, 10 m, 335 g, 1 pc(s), 95 mm

Long summary description Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m²:
This is an auto-generated long summary of Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m² based on the first three specs of the first five spec groups.

Epson Premium Semigloss Photo Paper Roll, 100mm x 10m, 251g/m². Media weight: 251 g/m². Roll width: 10 cm, Roll length: 10 m, Weight: 335 g. Quantity per pack: 1 pc(s), Package width: 95 mm, Package depth: 95 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 120 cm. Dimensions (WxDxH): 120 x 90 x 90 mm, Media sheets per package: 1 sheets, Country of origin: Japan

Features
Media weight *
251 g/m²
Weight & dimensions
Roll width
10 cm
Roll length
10 m
Weight
335 g
Packaging data
Quantity per pack
1 pc(s)
Package width
95 mm
Package depth
95 mm
Package height
110 mm
Package weight
400 g
Logistics data
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
120 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Logistics data
Pallet gross height
120 cm
Products per pallet
3800 pc(s)
Products per pallet (UK)
4200 pc(s)
Products per pallet layer
80 pc(s)
Products per pallet layer (UK)
120 pc(s)
Master (outer) case width
380 mm
Master (outer) case length
470 mm
Master (outer) case height
150 mm
Master (outer) case gross weight
8 g
Products per master (outer) case
20 pc(s)
Minimum order quantity
20 pc(s)
Other features
Dimensions (WxDxH)
120 x 90 x 90 mm
Media sheets per package
1 sheets
Country of origin
Japan
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)