location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C1000 2000 Transfer Belt Unit 30k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C1000 2000 Transfer Belt Unit 30k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S053001
Category:
Component in printers used to transfer colour onto paper.
Printer Belts Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:55:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C1000 2000 Transfer Belt Unit 30k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 30000 pages
  • - Black
  • - China
  • - 1 pc(s)
Long product name Epson AL-C1000 2000 Transfer Belt Unit 30k :
The long product name of Epson AL-C1000 2000 Transfer Belt Unit 30k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Transfer Belt Unit for AcuLaser C1000 / C2000 series
More>>>
Epson AL-C1000 2000 Transfer Belt Unit 30k:
The official description of Epson AL-C1000 2000 Transfer Belt Unit 30k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Transfer Belt Unit

Used in conjunction with EPSONs colour laser printer range, the transfer belt unit places toner on the drum.



Compatible Main Units:

AcuLaser C2000 10/100Base - all variants

AcuLaser C1000



Dimensions: 216x386x469mm

Quantity per pack: 1

Weight: 3300g

Short summary description Epson AL-C1000 2000 Transfer Belt Unit 30k:
This short summary of the Epson AL-C1000 2000 Transfer Belt Unit 30k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C1000 2000 Transfer Belt Unit 30k, 30000 pages, Black, Epson AcuLaser C1000/2000, China, 1 pc(s), 382 mm

Long summary description Epson AL-C1000 2000 Transfer Belt Unit 30k:
This is an auto-generated long summary of Epson AL-C1000 2000 Transfer Belt Unit 30k based on the first three specs of the first five spec groups.

Epson AL-C1000 2000 Transfer Belt Unit 30k. Page yield: 30000 pages, Product colour: Black, Compatibility: Epson AcuLaser C1000/2000. Quantity per pack: 1 pc(s), Package width: 382 mm, Package depth: 470 mm. Products per pallet layer: 4 pc(s), Products per pallet layer (UK): 6 pc(s), Products per pallet (UK): 48 pc(s)

Features
Page yield
30000 pages
Product colour
Black
Compatibility
Epson AcuLaser C1000/2000
Country of origin
China
Packaging data
Quantity per pack
1 pc(s)
Package width
382 mm
Package depth
470 mm
Package height
220 mm
Package weight
3.63 kg
Logistics data
Products per pallet layer
4 pc(s)
Products per pallet layer (UK)
6 pc(s)
Products per pallet (UK)
48 pc(s)
Pallet length (UK)
2.87 m
Harmonized System (HS) code
84439990
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet
32 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)