location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson AL-C1000 2000 Fuser Oil Roll 21k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AL-C1000 2000 Fuser Oil Roll 21k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S052003
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343830615 show
Category:
Fuser oil is used on the surface of the fuser roller in a photocopier to ensure that the toner does not stick to the paper and cause a paper jam.
Fuser Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2023 09:18:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson AL-C1000 2000 Fuser Oil Roll 21k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Fuser oil
  • - 21000 pages
  • - Print technology: Laser
  • - Japan
Long product name Epson AL-C1000 2000 Fuser Oil Roll 21k :
The long product name of Epson AL-C1000 2000 Fuser Oil Roll 21k. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Fuser Oil Roll for AcuLaser C1000/C2000 series
More>>>
Epson AL-C1000 2000 Fuser Oil Roll 21k:
The official description of Epson AL-C1000 2000 Fuser Oil Roll 21k as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fuser Oil Roll

Used in conjunction with EPSONs colour laser printer range, the fuser oil roll seals the toner to the paper with a semi-gloss finish.



Compatible Main Units:

AcuLaser C2000 10/100Base - all variants

AcuLaser C2000PS 10/100Base

AcuLaser C2000DT 10/100Base

AcuLaser C2000PSDT 10/100Base

AcuLaser C1000



Dimensions: 137x41x147mm

Quantity per pack: 1

Weight: 750g

Short summary description Epson AL-C1000 2000 Fuser Oil Roll 21k:
This short summary of the Epson AL-C1000 2000 Fuser Oil Roll 21k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson AL-C1000 2000 Fuser Oil Roll 21k, Fuser oil, 21000 pages, Laser, Epson AcuLaser C1000/C2000, Japan, 148 mm

Long summary description Epson AL-C1000 2000 Fuser Oil Roll 21k:
This is an auto-generated long summary of Epson AL-C1000 2000 Fuser Oil Roll 21k based on the first three specs of the first five spec groups.

Epson AL-C1000 2000 Fuser Oil Roll 21k. Product type: Fuser oil, Page yield: 21000 pages, Print technology: Laser. Package width: 148 mm, Package depth: 426 mm, Package height: 132 mm. Quantity per pack: 1 pc(s), Products per pallet: 224 pc(s), Pallet gross width: 120 cm

Features
Product type *
Fuser oil
Page yield
21000 pages
Print technology
Laser
Compatible products
Epson AcuLaser C1000/C2000
Country of origin
Japan
Weight & dimensions
Package width
148 mm
Package depth
426 mm
Package height
132 mm
Package weight
650 g
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
224 pc(s)
Pallet gross width
120 cm
Pallet gross height
100 cm
Products per pallet layer
16 pc(s)
Products per pallet layer (UK)
20 pc(s)
Products per pallet (UK)
280 pc(s)
Pallet length (UK)
3.37 m
Country Distributor
United Kingdom 2 distributor(s)
New Zealand 1 distributor(s)