LG logo

LG LAP340 soundbar speaker Black 4.1 channels 120 W

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
160052
Info modified on:
27 Mar 2020, 09:45:38
Long product name LG LAP340 soundbar speaker Black 4.1 channels 120 W:

4.1CH, 120W, Dual Subwoofer, Bluetooth 3.0, Optical in, Black

LG LAP340 soundbar speaker Black 4.1 channels 120 W:

Sleek Design
LG’s incredibly slim SoundPlate™ compliments your flat panel TV and adds an elegant feel to your home décor.

4.1Channel Surround
The 4.1multi-channel surround system creates richer, deeper sounds that make you feel like you aren’t just watching, but experiencing every scene yourself.

Dual Built-in Subwoofers
Bass sound is produced by ultra slim built-in dual subwoofers. This single slim plate eliminates the need for bulky subwoofers to achieve a full sound system.

The Right Fit for Your TV
- Fits most TV sizes from 32” to 55”
- A great solution for either your primary or secondary TV
- Designed to match a large-sized, slim-bezel premium TV

Cable / Wireless Connection
The LG SoundPlate™ connects to a TV with just one single cable. Wireless connection is also possible with a wall-mounted LG TV* for a clutter-free look.

Dual Neodymium Speaker
A magnet is to a speaker as an engine is to a car. The powerful neodymium magnet is significantly more powerful than an ordinary magnet.

Wireless Audio Streaming
The LG SoundPlate™ doubles as a wireless home audio device and a TV audio output so you can better enjoy your favorite movies, sports and shows as well as your music collection that can be streamed via Bluetooth® with a compatible device.

Cinema Mode Switching
Change from standard mode to Cinema Mode when watching action-packed movies for a truly immersive experience.

Short summary description LG LAP340 soundbar speaker Black 4.1 channels 120 W:

LG LAP340, 4.1 channels, 120 W, Dolby Digital, DTS 2.0, 40 W, Built-in, Black

Long summary description LG LAP340 soundbar speaker Black 4.1 channels 120 W:

LG LAP340. Audio output channels: 4.1 channels, RMS rated power: 120 W, Audio decoders: Dolby Digital, DTS 2.0. Subwoofer RMS power: 40 W, Subwoofer location: Built-in. Product colour: Black. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS. Power consumption (typical): 25 W

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.