location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041315 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343819788 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 301987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - A3
  • - 255 g/m²
  • - Finish type: Gloss
  • - 20 sheets
  • - White
Long product name Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets :
The long product name of Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets
More>>>
Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets:
The official description of Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Complete the picture
Don't let lesser photo papers hold you back - with this Premium Glossy Photo Paper you can bring out the true beauty of your photos. From epic landscapes to treasured family moments, this superior, high-quality photo paper will provide the ideal finishing touch. It doesn't just look special, this resin coated paper also feels superior thanks to its 255gsm weight.

The best partnership
Get smudge and water-resistant photos with vivid colours, beautiful tones and incredible detail when you combine Epson's papers and inks. This paper has been specially developed to work with Epson's range of inks and printers to deliver the best possible quality. That means everything will be as you remember with natural colours, smooth gradations, realistic skintones and more.

Cherish your photos for years to come
Photos may capture a fleeting moment, but rest assured that these papers are designed and tested to offer a long-lasting solution when combined with our printers and inks.

Great for every printer
Our papers produce superb results with other manufacturers' printers and inks so everyone can take advantage of Epson's expertise.

Short summary description Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets:
This short summary of the Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets, Gloss, 255 g/m², A3, White, 20 sheets, Epson Stylus Office B1100 Epson Stylus Office T1100 Epson Stylus Photo 1290 Epson Stylus Photo...

Long summary description Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets:
This is an auto-generated long summary of Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets based on the first three specs of the first five spec groups.

Epson Premium Glossy Photo Paper, DIN A3, 255g/m², 20 Sheets. Finish type: Gloss, Media weight: 255 g/m², Paper size: A3. Quantity per pack: 1 pc(s), Package width: 310 mm, Package depth: 430 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 128 cm. Country of origin: Japan

Features
Paper size
A3
Product colour
White
Finish type *
Gloss
Media weight *
255 g/m²
Sheets per pack
20 sheets
Compatible products
Epson Stylus Office B1100 Epson Stylus Office T1100 Epson Stylus Photo 1290 Epson Stylus Photo 1290S Epson Stylus Photo 1400 Epson Stylus Photo R1800 Epson Stylus Photo R1900 Epson R1900 Epson Stylus Photo R2000 Epson Stylus Photo R2400 Epson Stylus Photo R2880 Epson Stylus Photo R3000 Epson Stylus Pro 3880 Epson Stylus Pro 4000-C4 Epson Stylus Pro 4000-C8 Epson Stylus Pro 4000-C8 PS Epson Stylus Pro 4400 Epson Stylus Pro 4800 Epson Stylus Pro 4880 Epson Stylus Pro 4900 Epson Stylus Pro 5500 Epson Stylus Pro 7600 Epson Stylus Pro 7800 Epson Stylus Pro 7880 Epson Stylus Pro 9600 Epson Stylus Pro 9800 Epson Stylus Pro 9880 Epson WorkForce WF-7515 Epson WorkForce WF-7525 L1300 L1800 Stylus Photo 1500W Stylus Pro 4900 Spectro M1 SureColor SC-P400 SureColor SC-P600 SureColor SC-P800
Packaging data
Quantity per pack
1 pc(s)
Package width
310 mm
Package depth
430 mm
Package height
10 mm
Packaging data
Package weight
1.05 kg
Logistics data
Harmonized System (HS) code
37032000
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
128 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
128 cm
Products per pallet
400 pc(s)
Products per pallet (UK)
490 pc(s)
Products per pallet layer
50 pc(s)
Products per pallet layer (UK)
60 pc(s)
Master (outer) case width
340 mm
Master (outer) case length
450 mm
Master (outer) case height
160 mm
Master (outer) case gross weight
10.9 g
Products per master (outer) case
10 pc(s)
Other features
Country of origin
Japan
Brand Image Product code Product Stock Price from
Epson Photo Paper Glossy - A4 - 20 sheets Epson Photo Paper Glossy - A4 - 20 sheets
(show image)
C13S042538 Photo Paper Glossy - A4 - 20 sheets 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 10 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)