location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
BenQ Check ‘BenQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GP20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9H.J3H77.19E
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘BenQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by BenQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 09:55:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector Black, White
  • - DLP 700 ANSI lumens
  • - 20000 h
  • - WXGA (1280x800) 16:10
  • - Number of colours: 1.073 billion colours
  • - Wi-Fi
  • - Built-in speaker(s) 3 W
  • - 3D
  • - AC 128 W
Long product name BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White :
The long product name of BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GP20, DLP, WXGA, 1280 x 800, 700 lm
More>>>
BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
The official description of BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Every Room is an Audiovisual Retreat with Smart Device!
Light and compact at 1.5kg, the BenQ GP20 Ultra-Lite LED Projector is powered by short-throw and LED projection technologies to turn every room at home into a place for great big family fun!

- 700lm Ultra-Lite LED Projector(1.5kg)
- Short-Throw 1.2 (40”@1m) Throw Ratio
- Two 3W Stereo Speakers with SRS HD
- MHL Connectivity (Android Screen Mirror)
- Wireless Display (PC/Mobile)

With the GP20, the Perfect Family Getaway Could Be Found in Just About Any Corner!
Don't let a busy day-to-day schedule get in the way of spending quality time with your family! Light and compact at 1.5kg, the BenQ GP20 is an Ultra-Lite LED 700 Lumen Projector powered by short-throw projection technology to turn every room of the house into a fun audiovisual retreat instantly. All you need is a meter to get a large 40" picture.

Featuring 720p HD resolution, two built-in 3W speakers powered by SRS surround sound, 3D-ready projection and unparalleled multimedia connectivity, the GP20 is always ready to give you a brilliant high-definition movie up close without the hassle of additional set-ups. So get ready to explore, discover and enjoy unlimited fun possibilities together!

Untethered Control with Wireless Display
Enjoy movies at home, invite friends over to watch the big game or get into intense video game action with more freedom than ever. Thanks to Wireless Display functions that allow you to connect to the GP20 via NB, PC or your mobile devices. EZ QPresenter 2.0 for PC offers wireless connectivity from your PC to the GP20, with the option to extend to a secondary display or project streaming video directly from your PC or NB. Download the easy-to-use iOS EZ QPresenter 2.0 app to an iPhone or iPad and take your presentation materials with you anywhere. Project PDF, MS Office and iWorks documents on the GP20 directly from your mobile devices. The app also offers instant access to your cloud storage with Dropbox streaming.

Plug 'N Play, Enjoy Big Screen Fun with Your Android Devices
Now you can share your loved content from your Android devices with your family and friends on big screen. GP20 features MHL function and allows you to mirror the movie, games from your android devices to big screen, Also, your device is being charged while you’re using it, so the fun never stops.

Crisp, Clear Cinematic Picture Quality and Optimal Energy Efficiency with LED Projection Technology
The GP20 utilizes RGB LEDs as the light source to give you incredible, color-rich images with 10000:1 contrast ratio and 100% NTSC color gamut, making photos and movies much more enjoyable. Under the Eco Mode, the GP20 is able to perform up to 30,000 hours without decrease in brightness.

Convenient and Easy to Use with an Exclusively Designed User-Friendly Interface
To ensure a friendly user experience, the GP20 user interface is styled with navigation elements from popular multimedia devices that you are familiar with. There is no need for a user manual when everything is this intuitive.

Auto Blank for Safe Use Around Young Children
Auto Blank is an eye protection feature designed to ensure safe use around young children. It enables the GP20 to detect movements within 20 to 30 centimeters* in front of the lens and cut off the projection light automatically.

Quick Auto Search
With the GP20, there's no need to set the content source manually. Simply plug your devices like SD card, USB drive, etc, it can search the content source automatically.

Auto Keystone to Correct All Misshaped Image Projections
With the GP20, there's no need to make image adjustments manually.
The automatic keystone feature will do all the work for you, turning misshaped images, graphics and charts into a perfect square.

ecoFACTS Label
- ecoFACTS can tell you how eco-friendly BenQ products are!
- Development of eco-friendly products, BenQ doesn't just want to comply with green regulations passively, but also to actively develop eco-friendly products!
- ecoFACTS declares BenQ's greatest efforts on the replacement of hazardous substances, material selection, packaging design, energy-saving design and other aspects of the products.

Short summary description BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
This short summary of the BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

BenQ GP20, 700 ANSI lumens, DLP, WXGA (1280x800), 16:10, 16:10, 100000:1

Long summary description BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White:
This is an auto-generated long summary of BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White based on the first three specs of the first five spec groups.

BenQ GP20. Projector brightness: 700 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x800). Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Zoom ratio: Fixed, Throw ratio: 1.2:1, Offset: 100%. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 1600 x 1200 (UXGA), 640 x 480 (VGA), Supported video modes: 1080i, 1080p, 480i, 480p, 576i, 576p, 720p. USB connector type: Mini-USB B, USB Type-A

Projector
Supported aspect ratios
16:10
Contrast ratio (dynamic)
100000:1
Projector brightness *
700 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WXGA (1280x800)
Native aspect ratio *
16:10
Number of colours
1.073 billion colours
Horizontal scan range
31 - 102 kHz
Vertical scan range
23 - 120 Hz
Keystone correction, vertical
40°
Light source
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Zoom ratio
Fixed
Throw ratio
1.2:1
Offset
100%
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
1600 x 1200 (UXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
USB 2.0 ports quantity *
2
Audio (L/R) in *
1
Audio (L/R) out
1
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
1
USB connector type
Mini-USB B, USB Type-A
Composite video in *
1
DVI port *
No
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
Wi-Fi 4 (802.11n)
Storage
Card reader integrated *
Yes
Compatible memory cards
SD, SDHC
Features
Noise level (economic mode)
31 dB
HDCP
No
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Bulgarian, Simplified Chinese, Traditional Chinese, Croatian, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Greek, Hungarian, INC, Italian, Japanese, Korean, Norwegian, Polish, Portuguese, Romanian, Russian, Swedish, Thai, Turkish
Noise level *
36 dB
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
3 W
Number of built-in speakers
2
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
Black, White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
128 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
220 mm
Depth
177 mm
Height
61.8 mm
Weight *
1.5 kg
Packaging content
Remote control included *
Yes
Cables included
AC
Carrying case
Yes
Quick start guide
Yes
Warranty card
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 15:51:50
Uk has collected 10 expert reviews for BenQ GP20 data projector Standard throw projector 700 ANSI lumens DLP WXGA (1280x800) 3D Black, White and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
gadgetreview.com
Updated:
2014-08-09 15:51:50
digital LED projector has a number of advantages over the more conventional bulb-based model, chief among them being ease of use, near-instant light start-up and portability. BenQ's $1099.00 GP20 Ultra-Lite LED Projector includes all of these in its 720p...
Good 720p resolution, Aspect ratio selectable...
Bad Speaker amplification tiny...
Bottom line BenQ's GP20 Ultra-Lite LED Projector is an efficient digital projector that provides a large image...
92%
pcmag.com
Updated:
2014-08-09 15:51:50
Although the BenQ GP20 ($849) is similar to any number of other LED-based portable projectors, including the Acer K335$590.33 at Amazon and the Editors' Choice 3M Mobile Projector MP410$600.01 at Amazon, it also offers some features that help it stand out...
Good Reads files from USB memory keys, SD cards, and internal RAM. Mobile High-Definition Link (MHL)-enabled HDMI port. LED light source rated at up to 30,000 hours.
Bad Shows scaling artifacts at its native resolution...
Bottom line The BenQ GP20 projector offers WXGA (1,280-by-800) resolution and a light source meant to last the life of the projector, to keep running costs low...
60%
hometheaterhifi.com
Updated:
2014-08-09 15:51:50
The BenQ GP20 LED projector houses a single DLP chip in a small lightweight chassis barely larger than a hardcover book. Its light engine is rated for 20,000 hours and will never change in brightness or color. It comes with a WiFi dongle to stream content...
Good LED light engine means no bulb replacement – ever, Decent accuracy without calibration, Small, lightweight, and portable, Lots of connectivity options including wireless...
Bad Calibration controls, More light output, Better black levels and contrast...
Bottom line Overall, I was impressed with the GP20. I’ve been wishing for more LED projectors since the technology first appeared and BenQ has answered the call. For small to medium sized units like this, LED is the ideal solution. The cost savings in lamp replace...
0%