location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 2900 series Ultra Slim LED TV 28PFL2908H/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
2900 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Slim LED TV 28PFL2908H/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28PFL2908H/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581698560
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 174085
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 2900 series Ultra Slim LED TV 28PFL2908H/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 71 cm (28")
  • - HDTV
  • - DVB-T/C
Long product name Philips 2900 series Ultra Slim LED TV 28PFL2908H/12 :
The long product name of Philips 2900 series Ultra Slim LED TV 28PFL2908H/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Pure Entertainment. Ultra slim LED TV. 71 cm (28") HDTV DVB-T/C.
More>>>
Philips 2900 series Ultra Slim LED TV 28PFL2908H/12:
The official description of Philips 2900 series Ultra Slim LED TV 28PFL2908H/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the Philips 2908 series LED TV powered by Digital Crystal Clear for extremely vivid images combined with a minimalist TV design. Take one home for a memorable viewing experience in any room.
- Control how you share and record on the big screen
- Brings entertainment to life

Short summary description Philips 2900 series Ultra Slim LED TV 28PFL2908H/12:
This short summary of the Philips 2900 series Ultra Slim LED TV 28PFL2908H/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 2900 series Ultra Slim LED TV 28PFL2908H/12, 71.1 cm (28"), 1366 x 768 pixels, HD, DVB-C, DVB-T, Black

Long summary description Philips 2900 series Ultra Slim LED TV 28PFL2908H/12:
This is an auto-generated long summary of Philips 2900 series Ultra Slim LED TV 28PFL2908H/12 based on the first three specs of the first five spec groups.

Philips 2900 series Ultra Slim LED TV 28PFL2908H/12. Display diagonal: 71.1 cm (28"), Display resolution: 1366 x 768 pixels, HD type: HD, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black

Green Energy Label

Green Energy Label

100Hz PMR
100Hz PMR

For picture movement that looks precise, smooth and natural, Philips created PMR—our standard for measuring moving image sharpness. Perfect Motion Rate is the combined result of our unique video processing, number of frames per second and refresh rate of each frame, perfection in dimming capabilities, and backlighting technology. A higher PMR number contributes to higher contrast and better motion clarity—which means a superior image for you.

Pause TV and USB recording
Pause TV and USB recording

Need to take a break and continue watching TV later? The Pause function means you'll never have to wait for (or watch!) an advert again. Want to record live digital TV and view it at your convenience? Use the Electronic Programme Guide to find your favourite programmes and easily schedule recordings. By simply connecting a USB hard disk to your TV, the broadcast will be conveniently stored for you to view later.

LED TV
LED TV

With LED backlight you can enjoy low power consumption and beautiful lines combined with high brightness, incredible contrast and vibrant colours. On top of that, LED lighting technology does not contain any hazardous materials, making it a greener choice too.

One HDMI input
One HDMI input

Avoid cable clutter with a single cable to carry both picture and audio signals from your devices to your TV. HDMI uses uncompressed signals, ensuring the highest quality from source to screen.

Display
Display diagonal *
71.1 cm (28")
HD type *
HD
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3, 14:9, 16:9, Auto, Zoom
Supported video modes
1080p
Display brightness *
250 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 100 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
100000:1
Display resolution *
1366 x 768 pixels
Display diagonal (metric)
71 cm
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Smart TV
Smart TV *
No
Internet TV *
No
Audio
Number of speakers *
2
RMS rated power *
12 W
Equalizer
Yes
Auto volume leveller
Yes
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
On/off switch
Yes
Performance
Teletext function
Yes
Teletext
1000 pages
Video formats supported
AVC, AVI, H.264, MKV, MPEG1, MPEG2, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
No
USB 2.0 ports quantity *
1
Ports & interfaces
Digital audio coaxial out
1
Headphone outputs
1
SCART ports quantity
1
RF ports quantity
1
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
1
Management features
Electronic Programme Guide (EPG)
Yes
Firmware upgradeable
Yes
Power
Power consumption (typical) *
33 W
Power consumption (standby) *
0.3 W
Power consumption (off)
0.3 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Width (with stand)
640 mm
Depth (with stand)
185 mm
Height (with stand)
427 mm
Weight (with stand)
5.3 kg
Width (without stand)
640 mm
Depth (without stand)
66 mm
Height (without stand)
388 mm
Weight (without stand)
4.8 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Manual
Yes
Package width
850 mm
Package depth
128 mm
Package height
465 mm
Packaging content
Desktop stand
Yes
Remote control included
Yes
Other features
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Annual energy consumption
48 kWh
Energy efficiency class (old)
A