location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S041264
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0010343818514 show
Category:
Paper for use with ink jet printers, often with a special coating that makes the ink dry faster and/or last longer without fading.
Printing Paper Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212857
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:36:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet printing
  • - A3+ (330x483 mm)
  • - 167 g/m²
  • - Finish type: Matt
  • - 50 sheets
  • - White
Long product name Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets :
The long product name of Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Matte Paper Heavy Weight, DIN A3 , 167g/m², 50 Sheets
More>>>
Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets:
The official description of Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The light-white matt surface of this 167 g/m² printing medium ensures a more even colour distribution, resulting in this product being ideally suited for many applications both for beginners and for professional users. Photographers and graphic designers are thus in a position to produce high-quality photographs and pictures with a matt photo-like finish.

Short summary description Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets:
This short summary of the Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets, Inkjet printing, A3+ (330x483 mm), Matt, 50 sheets, 167 g/m², White

Long summary description Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets:
This is an auto-generated long summary of Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets based on the first three specs of the first five spec groups.

Epson Matte Paper Heavy Weight, DIN A3+, 167g/m², 50 Sheets. Recommended usage: Inkjet printing, Paper size: A3+ (330x483 mm), Finish type: Matt. Package width: 340 mm, Package depth: 495 mm, Package height: 20 mm. Pallet width (UK): 100 cm, Pallet length (UK): 120 cm, Pallet height (UK): 115 cm. Products per pallet: 200 pc(s), Country of origin: Japan, Compatible products: SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor...

Features
Recommended usage *
Inkjet printing
Paper size *
A3+ (330x483 mm)
Finish type *
Matt
Sheets per pack *
50 sheets
Coloured paper *
No
Product colour
White
Media weight *
167 g/m²
Weight & dimensions
Package width
340 mm
Package depth
495 mm
Package height
20 mm
Package weight
1.77 kg
Logistics data
Harmonized System (HS) code
84439990
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
115 cm
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
115 cm
Products per pallet (UK)
250 pc(s)
Products per pallet layer
40 pc(s)
Products per pallet layer (UK)
60 pc(s)
Master (outer) case width
360 mm
Master (outer) case length
520 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
18.5 g
Products per master (outer) case
10 pc(s)
Other features
Products per pallet
200 pc(s)
Country of origin
Japan
Other features
Compatible products
SureColor SC-T7200D SureColor SC-T7200 SureColor SC-T5200PS SureColor SC-T5200D-PS SureColor SC-T5200D SureColor SC-T5200 PS MFP SureColor SC-T5200 MFP HDD SureColor SC-T5200 SureColor SC-T3200N SureColor SC-T3200-PS SureColor SC-T3200 SureColor SC-T3000 SureColor SC-P9500 Spectro SureColor SC-P9500 SureColor SC-P9000V SureColor SC-P9000 Violet Spectro SureColor SC-P9000 SureColor SC-P9000 STD Spectro SureColor SC-P9000 STD SureColor SC-P900 SureColor SC-P8000 SureColor SC-P8000 STD Spectro SureColor SC-P8000 STD SureColor SC-P800 Roll Unit Promo SureColor SC-P800 SureColor SC-P7500 Spectro SureColor SC-P7500 SureColor SC-P7000V SureColor SC-P7000 Violet Spectro SureColor SC-P7000 SureColor SC-P7000 STD Spectro SureColor SC-P7000 STD SureColor SC-P700 SureColor SC-P6000 SureColor SC-P6000 STD Spectro SureColor SC-P6000 STD SureColor SC-P600 SureColor SC-P5000 Violet Spectro 240v SureColor SC-P5000 Violet Spectro SureColor SC-P5000 Violet 240V SureColor SC-P5000 Violet SureColor SC-P5000 STD Spectro 240v SureColor SC-P5000 STD Spectro SureColor SC-P5000 STD 240V SureColor SC-P5000 STD SureColor SC-P400 SureColor SC-P20000 SureColor SC-P10000 Epson SureColor SC-T7000 Epson SureColor SC-T5000 Epson SureColor SC-T3000 Epson Stylus Pro 9900 Spectro Proofer UV Epson Stylus Pro 9900 Spectro Proofer Epson Stylus Pro 9900 Epson Stylus Pro 9880 Epson Stylus Pro 9700 Epson Stylus Pro 7900 Spectro Proofer UV Epson Stylus Pro 7900 Spectro Proofer Epson Stylus Pro 7900 Epson Stylus Pro 7880 Epson Stylus Pro 7700 Epson Stylus Pro 4900 SpectroProofer Epson Stylus Pro 4900 Spectro Proofer Designer Edition Epson Stylus Pro 4900 Spectro M1 Epson Stylus Pro 4900 Designer Edition Epson Stylus Pro 4900 Epson Stylus Pro 4880 Epson Stylus Pro 4800 Epson Stylus Pro 4450 Epson Stylus Pro 3880 Epson Stylus Pro 3800 Epson Stylus Pro 11880 Epson Stylus Photo R3000 Epson Stylus Photo R2880 + X-Rite i1 Display Epson Stylus Photo R2880 Epson Stylus Photo R2400 Epson Stylus Photo R2000 Epson Stylus Photo R1900 Epson Stylus Photo R1800 Epson Stylus Photo 1500W Epson Stylus Photo 1400 Epson Stylus Photo 1290 Epson Stylus Office B1100 EcoTank ET-16500
Quantity per pack
1 pc(s)
Country Distributor
Portugal 2 distributor(s)
Italia 2 distributor(s)
Polska 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 4 distributor(s)
Belgium 1 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
France 1 distributor(s)
New Zealand 1 distributor(s)