location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
700-159
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H6V02AA
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 312636
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:58:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black, Red 460 W
  • - Intel® Core™ i7 i7-4770 3.4 GHz
  • - 12 GB DDR3-SDRAM 1600 MHz 1 x 4 + 1 x 8 GB
  • - 2 TB HDD DVD Super Multi Card reader integrated
  • - NVIDIA® GeForce® GT 635 2 GB Intel® HD Graphics 4600
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Windows 8 64-bit
Long product name HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red :
The long product name of HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-4770, 12GB DDR3-1600, 2TB 7200rpm SATA, DVD+/-RW, NVIDIA GeForce GTX 635, Gigabit Ethernet, WLAN 802.11b/g/n, Bluetooth 4.0, Windows 8 64
More>>>
HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red:
The official description of HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy the thrill of uncompromised performance and high-end graphics to accomplish daunting tasks. Enjoy premium BeatsAudio™ while working or playing on the HP ENVY 700 PC. Quick customization upgrades empower you to stay in control. The modern tower design looks as good on the outside as it does on the inside.

Top-notch performance, right out of the box.
Power is paramount. Choose the latest Intel processors and multitask across more graphic-intense applications, including your favorite HD video viewing and photo editing software.

The customization you crave.
Meet your computing needs now, and on future creative projects. The HP ENVY 700 lets you easily expand your technology essentials as you go. Customizations are simple with a tool-less access design.

Head-turning good looks.
With BeatsAudio™, and optional dual speakers and subwoofer, the HP ENVY 700 is designed for the best sounding, richest audio available on a PC.

HP Connected Music.
Access multiple music sources from one location with HP Connected Music. Listen to radio stations and broadcasts from all over the world with TuneIn Radio and integrate your music library and leading music services in a single, unique application.

Short summary description HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red:
This short summary of the HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 700-159, 3.4 GHz, Intel® Core™ i7, 12 GB, 2 TB, DVD Super Multi, Windows 8

Long summary description HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red:
This is an auto-generated long summary of HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red based on the first three specs of the first five spec groups.

HP ENVY 700-159. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-4770. Internal memory: 12 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4600, Discrete graphics card model: NVIDIA® GeForce® GT 635. Operating system installed: Windows 8, Operating system architecture: 64-bit. Power supply: 460 W. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
4th gen Intel® Core™ i7
Processor model *
i7-4770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1150 (Socket H3)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI2
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-4700 Desktop series
Processor codename
Haswell
Thermal Design Power (TDP)
84 W
Tcase
72.72 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 2x8, 1x8+2x4
Number of processors installed
1
Number of QPI links
1
Stepping
C0
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory voltage supported by processor
1.5 V
Memory
Internal memory *
12 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 + 1 x 8 GB
Memory slots
4x DIMM
Memory clock speed
1600 MHz
Memory channels
Dual-channel
Storage
Total storage capacity *
2 TB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Number of storage drives installed
1
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GT 635
Discrete graphics card memory
2 GB
Discrete graphics memory type
GDDR5
Number of discrete graphics cards
1
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4600
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
Maximum on-board graphics card memory
2 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
11.2/12
On-board graphics card OpenGL version
4.3
On-board graphics card ID
0x412
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Bluetooth
Yes
Bluetooth version
4.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
DVI port
Yes
HDMI ports quantity *
1
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Line-out
Yes
Line-in
Yes
DC-in jack
Yes
Expansion slots
Mini PCI Express slots
1
PCI slots
4
Design
Chassis type *
Tower
Design
Placement supported
Vertical
Product colour *
Black, Red
Country of origin
China
Performance
Motherboard chipset
Intel® Z87
Audio system
Beats Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 8
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel® Smart Cache
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR149
Scalability
1S
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2013D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
75122
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
460 W
Power supply input voltage
100 - 240 V
Power supply input frequency
50 - 60 Hz
Certificates
Compliance certificates
RoHS
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width *
412 mm
Depth *
175 mm
Height *
415 mm
Weight *
12.2 kg
Package width
499 mm
Package depth
285 mm
Package height
521 mm
Package weight
15.2 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Other features
Optical drives quantity
1
Cooling type
Active
Source Testseek summary Average rating
Reviews
Updated:
2014-03-27 01:14:32
Uk has collected 16 expert reviews for HP ENVY 700-159 Intel® Core™ i7 i7-4770 12 GB DDR3-SDRAM 2 TB HDD NVIDIA® GeForce® GT 635 Windows 8 Tower PC Black, Red and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
itreviews.com
Updated:
2014-03-27 01:14:32
The HP Envy 700-030qe ($1,179.99) is a high-performance system that is well suited to the user who is interested in the graphics arts, video editing, and a bit of 3D gaming. It’s one of those systems that would’ve been called a high-end multimedia system...
Bottom line The HP Envy 700-030qe is a mainstream multimedia desktop that goes for $1,000 less than similarly equipped systems used to go for...
60%
techreviewsource.com
Updated:
2014-03-27 01:14:32
The HP Envy 700-030qe ($1,179.99) is a high-performance system that is well suited to the user who is interested in the graphics arts, video editing, and a bit of 3D gaming. It's one of those systems that would've been called a high-end multimedia system...
Good Good gaming performance. Excellent daytoday performance. Bluray drive. Photoshop Elements and Premiere Elements. 802.11b/g/n WiFi...
Bad Could use a data storage drive. Locked CPU. Some bloatware...
Bottom line The HP Envy 700-030qe is a member of the class of systems that used to be called high-end multimedia desktop PCs. The fact that you can get all that power for over a $1,000 less than you used to is amazing...
70%
pcmag.com
Updated:
2014-03-27 01:14:32
The HP Envy 700-030qe ($1,179.99) is a high-performance system that is well suited to the user who is interested in the graphics arts, video editing, and a bit of 3D gaming. It's one of those systems that would've been called a high-end multimedia system...
Good Good gaming performance. Excellent day-to-day performance. Blu-ray drive. Photoshop Elements and Premiere Elements. 802.11b/g/n WiFi...
Bad Could use a data storage drive. Locked CPU. Some bloatware...
Bottom line The HP Envy 700-030qe is a member of the class of systems that used to be called high-end multimedia desktop PCs. The fact that you can get all that power for over a $1,000 less than you used to is amazing...
70%
pcworld.com_techhive.com
Updated:
2014-03-27 01:14:32
HP's Envy product line gives the company's engineers an opportunity to break from building buttoned-down productivity machines and strut their stuff by crafting something that gamers and media mavens will appreciate. While you'll never mistake the Envy 70...
Good Powerful 4th generation Intel processor, Quiet, sleek and compact, Blu-ray burner...
Bad A single 256GB SSD for storage, Middle-of-the-road video card, Just one PCIe x16 slot (occupied)...
Bottom line The HP Envy 700-030qe is an above-average computer that's reasonably priced...
70%