location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fellowes Check ‘Fellowes’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Venus 2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5734201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0043859641239 show
Category:
Using a laminator you can attach a clear, protective cover to your prints to make them more durable. Give the outside of reports a lasting professional look or make durable signs for use in public places!
Laminators Check ‘Fellowes’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fellowes: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 86175
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2023 09:29:44
The date of the most recent change of this product data-sheet in Icecat.
Fellowes 5734201 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AutoSense detects pouch thickness and self adjusts to the optimal laminating setting
  • - Ready to laminate in as little as 30-60 seconds with InstaHeat Technology
  • - Laminates an 80 micron A4 pouch in as little as 14 seconds (1350mm/min)
  • - Robust 6-roller laminator for superior lamination quality, can laminate all pouches up to 250 microns (2x250)
  • - Advanced Pouch Tracking System detects potential paper jams and automatically reverses, allowing the user to re-align the pouch
  • - Feed IQ system indicates to the user when the next pouch can be inserted
  • - Simple 1-touch user interface
Warranty: 2 Yr
Long product name Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black :
The long product name of Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Venus 2 A3 Laminator, 12.90 x 53.90 x 20.80cm, 6.80kg
More>>>
Short summary description Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black:
This short summary of the Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black data-sheet is auto-generated and uses the product title and the first six key specs.

Fellowes Venus 2, 32 cm, Cold/hot laminator, 0.5 min, 1000 mm/min, 0.250 mm, A3

Long summary description Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black:
This is an auto-generated long summary of Fellowes Venus 2 Cold/hot laminator 1000 mm/min Black based on the first three specs of the first five spec groups.

Fellowes Venus 2. Maximum lamination width: 32 cm, Type: Cold/hot laminator, Preheating time: 0.5 min. Width: 539 mm, Depth: 208 mm, Height: 129 mm

Features
Type *
Cold/hot laminator
Preheating time *
0.5 min
Lamination speed *
1000 mm/min
Maximum lamination width *
32 cm
Maximum document thickness *
0.250 mm
Built-in display *
Yes
Number of rollers
6
Format *
A3
Features
Product colour
Black
Weight & dimensions
Width
539 mm
Depth
208 mm
Height
129 mm
Weight
6.8 kg
Logistics data
Harmonized System (HS) code
84729080
Brand Image Product code Product Stock Price from
Fellowes Lunar A3 Laminator Fellowes Lunar A3 Laminator
(show image)
5716701 Lunar A3 Laminator
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)