location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Siemens Check ‘Siemens’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LC67BC532
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LC67BC532 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4242003650639
Category:
Metal part used for covering a cooker.
Cooker Hoods Check ‘Siemens’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Siemens: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wall-mounted 600 mm Stainless steel
  • - 690 m³/h Ducted/Recirculating
  • - Aluminium
  • - Number of speeds: 3
  • - 2 bulb(s) LED 3 W
More>>>
Short summary description Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h:
This short summary of the Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h data-sheet is auto-generated and uses the product title and the first six key specs.

Siemens LC67BC532, 690 m³/h, Ducted/Recirculating, 44 dB, 58 dB, 68 dB, Wall-mounted

Long summary description Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h:
This is an auto-generated long summary of Siemens LC67BC532 cooker hood Wall-mounted Stainless steel 690 m³/h based on the first three specs of the first five spec groups.

Siemens LC67BC532. Maximum extraction power: 690 m³/h, Type of extraction: Ducted/Recirculating, Noise level (low speed): 44 dB. Type: Wall-mounted, Product colour: Stainless steel, Housing material: Stainless steel. Grease filter type: Aluminium. Bulb power: 3 W, Number of bulbs: 2 bulb(s), Bulb type: LED. Power consumption (typical): 136 W, AC input voltage: 220-240 V, AC input frequency: 50 Hz

Performance
Maximum extraction power *
690 m³/h
Type of extraction *
Ducted/Recirculating
Number of speeds *
3
Intensive speed
Yes
Noise level (low speed)
44 dB
Noise level (medium speed)
58 dB
Noise level (high speed)
68 dB
Design
Type *
Wall-mounted
Product colour *
Stainless steel
Housing material
Stainless steel
Control type
Buttons
Cord length
1.3 m
Built-in display *
No
Exhaust connection diameter
15 cm
Filtering
Grease filter type *
Aluminium
Dishwasher proof filter
Yes
Lighting
Bulb power
3 W
Number of bulbs
2 bulb(s)
Bulb type
LED
Power
Power consumption (typical)
136 W
AC input voltage
220-240 V
AC input frequency
50 Hz
Weight & dimensions
Width *
600 mm
Depth
500 mm
Height
628 mm
Height (min)
62.8 cm
Height (max)
106.4 cm
Country Distributor
Deutschland 1 distributor(s)