location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Fish Singlepack Colour T027

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Fish
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Singlepack Colour T027
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T027401
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Epson Fish Singlepack Colour T027 :
The long product name of Epson Fish Singlepack Colour T027. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ink Cartrdige 5c 220sh f Stylus Photo 810
More>>>
Epson Fish Singlepack Colour T027:
The official description of Epson Fish Singlepack Colour T027 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Used with the Stylus Photo range of inkjet printers, the 5 colour cartridge contains light cyan and light magenta EPSON QuickDry inks in addition to the traditional cyan, magenta & yellow. The additional light inks produce excellent gradations, particularly on flesh tones.

Short summary description Epson Fish Singlepack Colour T027:
This short summary of the Epson Fish Singlepack Colour T027 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Fish Singlepack Colour T027, Original, 116 mm, 25 mm, 49 mm

Long summary description Epson Fish Singlepack Colour T027:
This is an auto-generated long summary of Epson Fish Singlepack Colour T027 based on the first three specs of the first five spec groups.

Epson Fish Singlepack Colour T027. Type: Original. Width: 116 mm, Depth: 25 mm, Height: 49 mm

Features
Type *
Original
Colour
Yes
Weight & dimensions
Width
116 mm
Depth
25 mm
Height
49 mm
Brand Image Product code Product Stock Price from
Pelikan

Pelikan 1 Cartridge
(show image)
339072 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Epson Fish PAPER 10X15 PREM GLOSSY + INK ink cartridge Original Cyan, Yellow Epson Fish PAPER 10X15 PREM GLOSSY + INK ink cartridge Original Cyan, Yellow
(show image)
C13T027401G5 PAPER 10X15 PREM GLOSSY + INK 0.00
(excl. VAT)
0 (incl. VAT)