location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TP-Link Check ‘TP-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
300Mbps Wireless N PCI Adapter
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TL-WN851N show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘TP-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TP-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110452
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - PCI
  • - 300 Mbit/s
  • - Single-band (2.4 GHz)
  • - Chipset: Atheros
Long product name TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s :
The long product name of TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TL-WN851N 300Mbps Wireless N PCI Adapter
More>>>
TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s:
The official description of TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

WHAT THIS PRODUCT DOES
The TP-LINK 300Mbps Wireless N PCI Adapter TL-WN851N is an 802.11n client device; it is designed to provide a high-speed and unrivaled wireless performance for your computer. With a faster wireless connection, you can get a better Internet experience, such as downloading, gaming, video streaming and so on.

Wireless N ---- Speed & Range
Complying with the IEEE 802.11n standard, TL-WN851N can establish a wireless network and get up to 15X the speed and 5X the range of conventional 11g products. Also, with MIMO (multiple input, multiple output antennas) technology, it shows more excellent abilities of mitigating data loss over long distances and through obstacles in a small office or a large apartment, even in a steel-and-concrete building. Above all, you could easily pick up the wireless network during long-distance connection where legacy 11g products may not!

Neighbour Friendly ---- Stable Wireless Signals
Clear Channel Assessment (CCA) automatically avoids channel conflicts using its clear channel selection feature and fully realizes the advantages of channel binding, greatly enhanced the wireless performance. Using channel detection, CCATM ensures that only free channels may be bound with, in order to maintain a neighborly atmosphere. Also, this channel detection can also detect in real time whether a channel becomes free at which point you can change to that channel in order to multiply your data transmission rates.

WPA / WPA2 Encryptions ---- Advanced Security
As for the security of Wi-Fi connection, WEP encryption has been no longer the strongest and safest guards for outside threats. TL-WN851N provides WPA/WPA2 encryptions (Both Personal and Enterprises) that are created by the WI-FI Alliance industry group, promoting interpretabilities and security for WLAN. Compatible with Wi-Fi Protected Setup™ (WPS), TL-WN851N features Quick Security Setup that allows users to almost instantly setup their security simply by entering the pin of the wireless router. Then it would automatically establish a WPA2 secure connection

Feature
> Wireless N speed up to 300Mbps makes it ideal for bandwidth consuming or interruption sensitive applications like video streaming, online gaming and voice over Internet
> MIMO™ technology provides robust high-bandwidth wireless Tx/Rx capability at further range
> CCA™ improves wireless performance while automatically avoiding channel conflict
> 32-bit PCI connector, for notebook PC
> Provides Infrastructure and Ad-Hoc modes
> Quick Secure Setup, complies with WPS for worry free wireless security
> Supports 64/128/152 strength WEP encryptions, as well as WPA/WPA2 and WPA-PSK/WPA2-PSK encryptions
> Easy utility con¬figuration and monitoring
> Supports Roaming technology, guarantees efficient wireless connections.
> Supports Windows 2000/XP/Vista/Win 7

Short summary description TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s:
This short summary of the TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

TP-Link 300Mbps Wireless N PCI Adapter, Wireless, PCI, 300 Mbit/s

Long summary description TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s:
This is an auto-generated long summary of TP-Link 300Mbps Wireless N PCI Adapter 300 Mbit/s based on the first three specs of the first five spec groups.

TP-Link 300Mbps Wireless N PCI Adapter. Connectivity technology: Wireless, Host interface: PCI. Maximum data transfer rate: 300 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
PCI
Network
Maximum data transfer rate *
300 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.4 - 2.4835 GHz
Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA-AES, WPA-PSK, WPA-TKIP, WPA2, WPA2-PSK
Design
Internal *
No
Chipset
Atheros
Certification
CE, FCC
System requirements
Compatible operating systems
Windows 2000/XP/Vista/7
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Other features
Gain
2 dBi
Compliance industry standards
IEEE 802.11n, IEEE 802.11g, IEEE 802.11b
Dimensions (WxDxH)
133 x 121 x 22 mm
Brand Image Product code Product Stock Price from
TP-Link TL-WN821NC network card WLAN 300 Mbit/s TP-Link TL-WN821NC network card WLAN 300 Mbit/s
(show image)
TL-WN821NC TL-WN821NC 0.00
(excl. VAT)
0 (incl. VAT)
TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s TP-Link 300Mbps Wireless N USB Adapter 300 Mbit/s
(show image)
TL-WN827N 300Mbps Wireless N USB Adapter 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)